EN
  • EN
  • DE

LPC47S457-NS

Part No LPC47S457-NS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Advanced I/O with X-Bus Interface | IC CTRLR SUPER I/O LPC 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Controller
Interface LPC
Supply Voltage (V) 3.3V
Manufacturer Package 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Mounting Style SMD
Family Part Number LPC47S457
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1204194-LPC47S457-NS
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47S457-NS CAD Model

Description

The LPC47S457-NS is a versatile Super I/O controller from the renowned manufacturer Microchip Technology. This integrated circuit is designed to handle the interface between the central processing unit and various peripheral devices in embedded systems and computers. It is a crucial component in managing the data flow and ensuring seamless communication between the CPU and the peripherals.

Key Features

  • Multiple Interface Support: The device is equipped with a variety of interfaces, including serial ports, parallel ports, a floppy disk controller, and a keyboard/mouse controller. This makes it an ideal choice for systems requiring multiple legacy port interfaces.
  • Enhanced Power Management: With advanced power management capabilities, the LPC47S457-NS can help in reducing the overall power consumption of the system, making it suitable for energy-efficient applications.
  • High Integration: The high level of integration in this Super I/O controller simplifies system design and reduces the number of components required on the motherboard, leading to cost savings and a reduced footprint.
  • Reliability: As a product from Microchip Technology, a leader in the semiconductor industry, the LPC47S457-NS is built to meet high-quality standards, ensuring reliable performance in a range of operating conditions.

Applications

The LPC47S457-NS is suitable for a wide array of applications, particularly where there is a need to connect legacy devices. It is commonly used in:

  • Desktop and laptop computers
  • Industrial PCs and embedded systems
  • Point-of-sale terminals
  • Networking equipment

Technical Specifications

The device operates at a standard industrial temperature range and comes in a Non-PCB (NS) package. Its compact design and compatibility with various bus interfaces make it a flexible and convenient solution for integrating into a multitude of projects.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess