EN
  • EN
  • DE

TMPD4150LT

Part No TMPD4150LT
Manufacturer Allegro MicroSystems, LLC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840724-TMPD4150LT
Ultra Librarian 3D Model Ultra Librarian TMPD4150LT CAD Model

Description

The TMPD4150LT is a motor driver IC manufactured by Allegro MicroSystems, designed for use in automotive and industrial applications. This component is specifically engineered to drive three-phase brushless DC (BLDC) motors with high efficiency and precision. It incorporates advanced features for motor control, protection, and diagnostics.

Applications

  • Automotive electronic power steering (EPS) systems.
  • Automotive engine cooling fans.
  • Automotive pumps (e.g., water pumps, oil pumps).
  • Industrial servo motor control.
  • Robotics applications.
  • Actuators in industrial automation.

Features

  • Three-Phase BLDC Motor Driver: Designed to efficiently drive three-phase brushless DC motors.
  • Integrated Power MOSFETs: Includes internal power MOSFETs for motor driving, reducing external component count and simplifying design.
  • Sensorless or Sensored Control: Supports both sensorless (back-EMF sensing) and sensored (Hall-effect sensors) motor control methods, providing flexibility in application.
  • Programmable PWM Control: Allows for precise speed and torque control of the motor through programmable pulse-width modulation (PWM).
  • Overcurrent Protection: Implements robust overcurrent protection to prevent damage to the IC and motor in case of excessive current draw.
  • Overtemperature Protection: Includes overtemperature shutdown to protect the IC from thermal damage due to overheating.
  • Undervoltage Lockout (UVLO): Prevents operation when the supply voltage is too low, ensuring reliable performance.
  • Diagnostic Outputs: Provides diagnostic outputs for fault detection and system monitoring, allowing for quick identification and resolution of issues.
  • Compact Package: Available in a compact surface-mount package, saving board space.

Benefits

  • High Efficiency: Optimized for efficient motor driving, reducing power consumption and heat generation.
  • Simplified Design: Integrated power MOSFETs and control circuitry minimize external component count, simplifying system design and reducing cost.
  • Precise Motor Control: Programmable PWM control enables precise speed and torque control, improving system performance.
  • Robust Protection: Overcurrent and overtemperature protection features ensure reliable operation and prevent damage to the IC and motor.
  • Improved Reliability: Diagnostic outputs allow for quick fault detection and resolution, improving system reliability and uptime.
  • Versatile Application: Supports both sensorless and sensored motor control methods, providing flexibility in various applications.

Additional Details

The TMPD4150LT typically operates from a supply voltage in the range of 6V to 50V. The maximum output current is dependent on the specific application and thermal conditions. It is designed to operate in harsh environments, meeting automotive and industrial standards for temperature, vibration, and EMC (electromagnetic compatibility). Detailed specifications, including electrical characteristics, thermal performance, and package dimensions, can be found in the manufacturer's datasheet.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess