EN
  • EN
  • DE

LE89156PQC

Part No LE89156PQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 1
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808316-LE89156PQC
Ultra Librarian 3D Model Ultra Librarian LE89156PQC CAD Model

Description

The LE89156PQC from Microchip Technology is a cutting-edge, low-power, single-channel SLIC (Subscriber Line Interface Circuit) designed to deliver high-quality voice and data service over broadband communication networks. This compact and feature-rich component is an ideal solution for a wide range of telecommunication applications, including VoIP (Voice over Internet Protocol) gateways, cable modems with telephony features, and Fiber to the Home (FTTH) systems.

With its robust voltage handling capabilities, the LE89156PQC ensures reliable operation even under challenging line conditions, making it a perfect choice for deployment in diverse geographical locations and environments. The device boasts an integrated ringing generator, programmable line parameters, and extensive diagnostics capabilities, which simplify design, reduce external component count, and enable rapid deployment of telecommunication systems.

The SLIC's programmable features allow for customization to meet regulatory requirements across different regions, with support for multiple battery voltages and programmable current limiting. It also includes thermal protection and power-saving modes that contribute to its overall energy efficiency, making it an environmentally friendly option for green technology initiatives.

Key Features:

  • High-voltage handling for robust operation
  • Integrated ringing generator for simplified design
  • Programmable line parameters for global compliance
  • Advanced diagnostics for easy troubleshooting
  • Low power consumption for energy-efficient designs

The LE89156PQC is provided in a compact QFN package, which is ideal for space-constrained applications. Its high level of integration and performance makes it a top choice for manufacturers looking to deliver reliable and high-quality telecommunication services to their customers.

Microchip Technology's commitment to quality ensures that the LE89156PQC meets the stringent requirements of the telecommunications industry, providing a reliable and cost-effective solution for SLIC applications. By choosing the LE89156PQC, designers and engineers can expect a product that delivers exceptional performance, flexibility, and durability for their telecommunication systems.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $9.2446
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Others
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,804 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess