Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Line Driver
Number of Circuits 1
Mounting Type Surface Mount
Supplier Device Package 16-QFN
Base Product Number LE87611
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 922913-LE87611NQCT
Ultra Librarian 3D Model Ultra Librarian LE87611NQCT CAD Model

Description

Microchip Technology's LE87611NQCT - Line Driver IC

The LE87611NQCT from Microchip Technology is a robust line driver integrated circuit (IC) designed for use in various telecommunication applications. This IC is part of Microchip's extensive line of communication products, known for their reliability and performance. The LE87611NQCT is specifically tailored for systems that require high-speed data transmission over telephone line interfaces.

Key Features:

  • Low Power Consumption: The IC is optimized for low power operation, which makes it suitable for energy-efficient designs and helps reduce the overall power budget of the system.
  • High Impedance Outputs: It features high impedance outputs when powered down, minimizing the load on the line and reducing power consumption further when the device is inactive.
  • Thermal Shutdown Protection: The LE87611NQCT includes thermal shutdown protection to safeguard the device from damage due to overheating, ensuring long-term reliability and stability.
  • Adjustable Current Limiting: It offers adjustable current limiting, giving designers the flexibility to set current thresholds to match specific application requirements.
  • Single Supply Operation: The device is capable of operating from a single supply voltage, simplifying the power supply design and reducing component count.

Applications:

The LE87611NQCT is ideal for a variety of applications that require a reliable line driver. These include:

  • Digital Subscriber Line (DSL) equipment
  • Customer premises equipment (CPE)
  • Central office (CO) line drivers
  • Integrated Access Devices (IADs)
  • VoIP (Voice over Internet Protocol) gateways

Microchip Technology's commitment to quality ensures that the LE87611NQCT line driver IC meets the stringent requirements of communication infrastructure. Its combination of low power operation, thermal protection, and adjustable current limiting makes it a versatile and essential component for high-speed data communication systems.

You May Also Be Interested in

Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
Freescale Semiconductor - NXP
M83159 - TELECOM INTERFACE ICS C
Need more? Email Us
ECAD model for M83159G13
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $321.5528
ECAD model for VSC8489YJU-01
Broadcom Limited
SWITCH FABRIC / Telecom IC
Lowest to $438.6999
ECAD model for BCM56524B0IFSBLG
Broadcom Limited
ETH SWITCH 24FE 4X2.5G MULTILAYE / Telecom IC
Lowest to $112.1124
ECAD model for BCM56134B1KFSBLG
Texas Instruments
Low Power Tone Decoder | IC TONE DECODER CMOS 8-SOIC
Lowest to $1.9870
ECAD model for LMC567CM
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for DS21Q554BN+
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02
Microchip Technology
IC TELECOM INTERFACE 28SOIC / Telecom IC Telecom Circuit 28-SOIC
Need more? Email Us
ECAD model for MT8920BS1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.4290 $66.4350
36+ $3.6342 $130.8312
56+ $3.5206 $197.1536
76+ $3.4070 $258.9320
99+ $3.2935 $326.0565
132+ $2.9528 $389.7696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,820 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention