EN
  • EN
  • DE

LE79252BTC

Part No LE79252BTC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Interface 2-Wire
Number of Circuits 1
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806541-LE79252BTC
Ultra Librarian 3D Model Ultra Librarian LE79252BTC CAD Model

Description

The LE79252BTC from Microchip Technology is a high-performance, low-power telecommunication IC designed to meet the rigorous demands of modern communication systems. This advanced product is a testament to Microchip's commitment to providing innovative solutions for the telecommunications industry.

Key Features

  • Integrated Functions: The LE79252BTC integrates multiple telecommunication functions into a single chip, which simplifies design and reduces the need for additional components.
  • High Performance: It is engineered to deliver exceptional performance, ensuring clear and reliable communication even in challenging environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE79252BTC helps reduce the overall power consumption of the system, making it ideal for portable and battery-powered applications.
  • Compact Design: The compact footprint of the LE79252BTC allows it to fit into space-constrained applications without compromising functionality or performance.

Applications

The LE79252BTC is versatile and can be used in a variety of applications, including but not limited to:

  • Voice over IP (VoIP) systems
  • Wireless communication devices
  • PBX systems
  • Telecommunication infrastructure

Technical Specifications

Microchip Technology has equipped the LE79252BTC with specifications that ensure it meets the needs of modern telecommunication systems:

  • Supply Voltage: Specified for optimal operation within the device's designated voltage range.
  • Operating Temperature: Capable of functioning reliably across a wide temperature range suitable for various environments.
  • Package Type: Available in a package that is both robust and convenient for integration into a multitude of designs.

Conclusion

The LE79252BTC by Microchip Technology is an ideal solution for designers looking to enhance the capabilities of their telecommunication systems. With its integration of multiple functions, high performance, low power consumption, and compact design, this product is well-suited to a wide range of applications in the ever-evolving telecom industry.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9762 $63.9048
8+ $13.1087 $104.8696
12+ $12.6990 $152.3880
17+ $12.2894 $208.9198
22+ $11.8797 $261.3534
29+ $10.6508 $308.8732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,237 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess