The LAN9252V/ML is an exceptional EtherCAT slave controller from Microchip Technology, designed to enable seamless communication within industrial automation systems. This controller is a vital component for developers looking to implement the EtherCAT standard, known for its high-speed, real-time capabilities.
Key Features
- Dual 10/100 Ethernet Transceivers: The integrated PHYs ensure reliable communication and reduce external component requirements.
- Flexible Interface Options: It includes SPI/SQI, High-Speed UART, and parallel interfaces, providing versatility for various system architectures.
- Low Latency: The device is engineered to offer low-latency communication, which is critical for time-sensitive industrial applications.
- Extended Temperature Range: With an operational range from -40°C to +85°C, it is well-suited for harsh industrial environments.
- Compact Package: The VQFN (ML) package allows for a smaller PCB footprint, facilitating the design of compact modules.
Applications
The LAN9252V/ML is ideal for a wide range of industrial applications, including:
- Robotics and automation control systems
- Motion control
- Industrial Internet of Things (IIoT) devices
- Sensor and actuator networks
Technical Specifications
Parameter
Value
EtherCAT Compliance
ETG.1500 V2.3.1
PHY Integration
2 x Integrated PHYs
Package Type
VQFN (ML)
Temperature Range
-40°C to +85°C
Supply Voltage
3.3V
With the LAN9252V/ML, Microchip Technology continues to affirm its commitment to providing advanced solutions for industrial communication needs, ensuring that your systems operate with precision, efficiency, and reliability.