EN
  • EN
  • DE

LAN9118-MT

Part No LAN9118-MT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR 10/100 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 100-TQFP (14x20)
Win Source Part Number 205958-LAN9118-MT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9118-MT CAD Model

Description

The LAN9118-MT is a high-performance, compact, full-featured Ethernet controller designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This Ethernet controller is specifically tailored to meet the demanding needs of embedded applications that require network connectivity.

Key Features

  • High-Speed Ethernet: The LAN9118-MT supports 10/100 Mbps Ethernet, ensuring fast and reliable network communication for a wide range of applications.
  • Flexible Interface Options: It offers a versatile interface with both an 8-bit and 16-bit non-PCI interface, allowing for easy integration with various microcontrollers and processors.
  • Integrated PHY: The device includes a high-quality, integrated Ethernet PHY, which simplifies the design process and reduces the external component count.
  • Advanced Power Management: With support for advanced power management techniques, the LAN9118-MT is capable of operating in low-power states, making it ideal for power-sensitive applications.
  • Full Duplex Support: Full duplex operation is supported, providing higher throughput and improved network efficiency.
  • Robust Buffer Management: The controller is equipped with a large packet buffer, which helps manage network traffic efficiently and ensures data integrity.

Applications

The LAN9118-MT Ethernet controller is suited for a variety of embedded applications that require network connectivity. These include:

  • Industrial automation and control systems
  • Medical devices
  • Home networking equipment
  • Point-of-sale (POS) terminals
  • Gaming systems
  • Print servers

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The LAN9118-MT is backed by Microchip's robust technical support and documentation, ensuring that designers have access to the resources they need to integrate the Ethernet controller into their products successfully.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4687 $67.4061
6+ $18.4359 $110.6154
9+ $17.8598 $160.7382
12+ $17.2836 $207.4032
15+ $16.7075 $250.6125
21+ $14.9792 $314.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,041 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess