EN
  • EN
  • DE

LAN89218AQ

Part No LAN89218AQ
Manufacturer Microchip Technology
Catalog OEM Parts (J - L)
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 100-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 100
Operating Supply Voltage 3.3 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1003467-LAN89218AQ
Categories OEM Parts(J-L)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN89218AQ CAD Model

Description

Microchip Technology LAN89218AQ

The LAN89218AQ from Microchip Technology is a high-performance, compact, and reliable Ethernet controller that provides an exceptional solution for embedded applications requiring network connectivity. This Ethernet controller is designed to handle the rigorous demands of modern industrial, automotive, and consumer electronics, where efficient data communication and stability are paramount.

Key Features:

  • High-Speed Ethernet: Supports 10/100 Mbps Ethernet for fast and reliable network connectivity.
  • Energy Efficient: Incorporates energy-efficient Ethernet (EEE) technology, which significantly reduces power consumption during periods of low data activity.
  • Advanced Packaging: Comes in a compact QFN package, making it suitable for space-constrained applications.
  • Robust Temperature Range: Operates within an industrial temperature range, ensuring stability and performance in extreme conditions.
  • Easy Integration: Designed for easy integration with a variety of microcontrollers and processors, providing flexibility for system design.
  • Comprehensive Software Support: Supported by Microchip's extensive software and driver library, simplifying the development process and reducing time to market.

Applications:

The LAN89218AQ is ideally suited for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive infotainment and diagnostics
  • Connected consumer electronics
  • Smart home devices
  • Networking equipment

With its robust feature set and Microchip's commitment to quality, the LAN89218AQ Ethernet controller is a versatile component that enhances connectivity and performance in any product it's integrated into. Whether you're designing an advanced industrial machine or a smart home gadget, the LAN89218AQ provides the reliability and efficiency your project demands.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess