EN
  • EN
  • DE

LAN8820I-ABZJ-TR

Part No LAN8820I-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 56QFN / PHY 1-CH 10Mbps/100Mbps/1Gbps 1.2V/2.5V 56-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 778286-LAN8820I-ABZJ-TR
Popularity Medium
Supply and Demand Status Balance
Family Name LAN8820
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAN8820I-ABZJ-TR CAD Model

Description

The LAN8820I-ABZJ-TR from Microchip Technology is a high-performance, compact, and cost-effective Ethernet controller designed to meet the rigorous demands of modern embedded applications. This Ethernet controller is a part of Microchip's extensive range of networking solutions that are renowned for their reliability and integration features.

Key Features

  • Interface: The LAN8820I-ABZJ-TR comes with an RMII (Reduced Media Independent Interface) which provides a direct connection to the media access control (MAC) layer, allowing for high-speed data transfer rates and reduced pin count compared to traditional MII interfaces.
  • Speed: It supports 10/100 Mbps Ethernet operation, ensuring compatibility with a wide range of network speeds and allowing for seamless integration into both legacy and modern network environments.
  • Package: The device is available in a compact 32-pin QFN package, making it suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.
  • Power Management: Advanced power management features including Energy Efficient Ethernet (EEE) and Wake-On-LAN (WOL) support help in reducing power consumption during idle periods, making it an eco-friendly choice for energy-conscious designs.
  • Industrial Standards Compliance: Compliance with industrial standards such as IEEE 802.3/802.3u ensures interoperability with a wide range of network devices and systems.

Applications

The LAN8820I-ABZJ-TR is a versatile Ethernet controller that can be used in various industrial and commercial applications. Its robust design makes it suitable for industrial automation, embedded computing, point of sale systems, and any application that requires reliable network connectivity in a compact form factor.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term customer support. The LAN8820I-ABZJ-TR Ethernet controller is backed by Microchip's guarantee of quality, comprehensive technical support, and a wide ecosystem of development tools and software, ensuring a smooth design experience and quick time-to-market for developers and engineers.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7817 $53.9085
12+ $8.8465 $106.1580
18+ $8.5700 $154.2600
25+ $8.2936 $207.3400
32+ $8.0171 $256.5472
42+ $7.1878 $301.8876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess