EN
  • EN
  • DE

LAN8810I-AKZE

Part No LAN8810I-AKZE
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 72QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Transceiver
Protocol GMII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 72-QFN (10x10)
Win Source Part Number 040986-LAN8810I-AKZE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN8810I-AKZE CAD Model

Description

Microchip Technology's LAN8810I-AKZE Ethernet Transceiver

The LAN8810I-AKZE is a high-performance, small-footprint Ethernet transceiver from Microchip Technology, designed to offer a reliable and efficient solution for network connectivity. This innovative product is part of Microchip's extensive Ethernet portfolio, which provides advanced features and functionalities to meet the growing demands of sophisticated network infrastructures.

Key Features

  • High-Speed Ethernet: The LAN8810I-AKZE supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, enabling it to handle high-speed data transfers with ease.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) IEEE 802.3az support, this transceiver optimizes power consumption by reducing power during periods of low data activity, making it an eco-friendly choice for modern networks.
  • Robust Performance: The device is designed to withstand harsh industrial environments, featuring a wide operating temperature range that ensures reliability under extreme conditions.
  • Flexible Interface: It comes with a RGMII (Reduced Gigabit Media Independent Interface), which provides a versatile and high-speed interface between the MAC and PHY layers.
  • Auto-Negotiation: The transceiver's auto-negotiation capability allows it to automatically select the highest performance mode of operation that is mutually supported by the connected devices.

Applications

The LAN8810I-AKZE is suitable for a wide range of applications, including:

  • Embedded systems
  • Industrial automation
  • Networking equipment such as switches and routers
  • Consumer electronics
  • Internet of Things (IoT) devices

Product Specifications

The LAN8810I-AKZE comes in a compact 48-pin QFN package, which is ideal for space-constrained applications. It operates over a single 3.3V power supply and offers a temperature range of -40°C to +85°C, ensuring consistent performance in diverse operating conditions. The transceiver also features built-in diagnostic capabilities and advanced power management techniques to enhance system reliability and efficiency.

For designers and engineers looking for a robust and high-speed networking solution, the LAN8810I-AKZE Ethernet transceiver from Microchip Technology is an excellent choice that combines performance, power efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8934 $50.6802
8+ $13.8613 $110.8904
12+ $13.4281 $161.1372
16+ $12.9950 $207.9200
20+ $12.5618 $251.2360
27+ $11.2623 $304.0821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess