EN
  • EN
  • DE

LAN8810-AKZE

Part No LAN8810-AKZE
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 72QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Transceiver
Protocol GMII
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 72-QFN (10x10)
Win Source Part Number 122198-LAN8810-AKZE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN8810-AKZE CAD Model

Description

Microchip Technology's LAN8810-AKZE Ethernet Transceiver

The LAN8810-AKZE is a high-performance, compact Ethernet transceiver brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to meet the demands of next-generation high-speed networks, offering a reliable and efficient interface for fast Ethernet communication.

Key Features

  • High-Speed Ethernet: The LAN8810-AKZE supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols, ensuring compatibility with a wide range of network speeds and configurations.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) compliance, this transceiver optimizes power savings, reducing the overall energy footprint of your networking equipment.
  • Robust Performance: The device is designed to withstand harsh industrial environments, providing reliable performance with features such as HP Auto-MDIX support and advanced cable diagnostics.
  • Flexible Integration: Its small form factor and versatile interface options, including RGMII, MII, and RMII, make it easy to integrate into a variety of network-enabled devices and systems.
  • Temperature Range: The transceiver operates over an industrial temperature range, making it suitable for deployment in extreme conditions.

Applications

The LAN8810-AKZE Ethernet transceiver is ideal for a multitude of applications that require reliable network communications. It is especially well-suited for:

  • Embedded systems
  • Industrial automation
  • Automotive infotainment systems
  • Networking equipment like switches and routers
  • Consumer electronics

Technical Specifications

Some of the technical specifications of the LAN8810-AKZE include:

  • Supply Voltage: 3.3V
  • Package: 48-pin QFN
  • Temperature Range: -40°C to +85°C
  • Standards Compliance: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3az

Microchip Technology's commitment to innovation is exemplified in the LAN8810-AKZE Ethernet transceiver, providing a high-speed, energy-efficient solution for modern networking needs. Whether for industrial, automotive, or consumer applications, this transceiver is built to deliver robust and reliable network connectivity.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1899 $64.7091
20+ $5.8997 $117.9940
31+ $5.7161 $177.1991
42+ $5.5313 $232.3146
55+ $5.3465 $294.0575
73+ $4.7933 $349.9109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess