EN
  • EN
  • DE

LAN8742AI-CZ-TR

Part No LAN8742AI-CZ-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 24SQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Full Ethernet 24-SQFN (4x4)
Manufacturer Microchip Technology
Series flexPWR™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-SQFN (4x4)
Family Name LAN8742
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number LAN8742AI-CZ-DKR, LAN8742AI-CZ-CT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844156-LAN8742AI-CZ-TR
Ultra Librarian 3D Model Ultra Librarian LAN8742AI-CZ-TR CAD Model

Description

Microchip Technology's LAN8742AI-CZ-TR Ethernet Transceiver

The LAN8742AI-CZ-TR is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver, which provides a comprehensive set of features and functionalities to address the needs of embedded applications in the connected world. Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this transceiver is designed to deliver reliable and robust network connectivity with minimal power consumption.

Key Features and Benefits

  • Energy Efficient: The LAN8742AI-CZ-TR supports Energy Efficient Ethernet (IEEE 802.3az) which can significantly reduce power consumption during periods of low data activity.
  • Flexible Power Management: It includes power management features such as Energy Detect Power-Down and Wake-On-LAN functionality, which allow for further reduction of power usage when the network is idle or during standby periods.
  • High Performance: With support for both 10BASE-T and 100BASE-TX, the transceiver can automatically negotiate the best speed and duplex for a given application, ensuring optimal performance.
  • JTAG Interface: The inclusion of a JTAG interface simplifies board-level testing and system troubleshooting, making it easier for developers to manage their designs.
  • Compact Design: Available in a 32-pin QFN package, the LAN8742AI-CZ-TR is suitable for space-constrained applications.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it ideal for harsh-environment applications.

Applications

The LAN8742AI-CZ-TR Ethernet transceiver is versatile and can be used in a variety of applications, including:

  • Embedded web servers
  • Home and Industrial automation
  • Networked printers and scanners
  • Security systems
  • Smart grid infrastructure
  • Networked communication devices

With its robust feature set, the LAN8742AI-CZ-TR is an excellent choice for designers looking to integrate network connectivity into their products while minimizing power consumption and maintaining high performance.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4274 $57.0960
90+ $1.1712 $105.4080
135+ $1.1346 $153.1710
185+ $1.0980 $203.1300
240+ $1.0614 $254.7360
320+ $0.9516 $304.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess