EN
  • EN
  • DE

LAN8710A-EZC-ABC

Part No LAN8710A-EZC-ABC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 32SQFN  /  4/4 Transceiver Full MII, RMII 32-SQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 4/4
Duplex Full
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-SQFN (5x5)
Base Product Number LAN8710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 966078-LAN8710A-EZC-ABC
Ultra Librarian 3D Model Ultra Librarian LAN8710A-EZC-ABC CAD Model

Description

Microchip Technology's LAN8710A-EZC-ABC: High-Performance Ethernet Transceiver

The LAN8710A-EZC-ABC is a compact, high-performance Ethernet transceiver from the industry-leading Microchip Technology. Designed to deliver reliable and efficient network connectivity, this device is part of the robust family of Ethernet products that Microchip offers to meet the needs of embedded applications.

This Ethernet transceiver is equipped with an RMII (Reduced Media Independent Interface) which allows for a reduced number of signals to facilitate lower pin counts on MAC interfaces. The LAN8710A supports both 10Base-T and 100Base-TX networking standards, ensuring compatibility with a wide range of network infrastructures and enabling fast data transfer rates of up to 100 Mbps.

One of the key features of the LAN8710A-EZC-ABC is its support for auto-negotiation. This function allows the transceiver to automatically select the highest performance mode of operation that is mutually supported by the devices connected to the network. Additionally, it includes automatic polarity correction and wave-shaping, which contribute to signal integrity and reduce the likelihood of data errors.

Energy efficiency is a critical concern in today's network-enabled devices, and the LAN8710A-EZC-ABC addresses this with its Energy Efficient Ethernet (EEE) capability compliant with the IEEE 802.3az standard. This feature significantly reduces power consumption during periods of low data activity, making it an eco-friendly choice for environmentally conscious applications.

The device is housed in a compact 32-pin QFN package, making it ideal for space-constrained applications. Its robust design ensures high tolerance to electrostatic discharges and other electrical disturbances, providing a reliable solution even in harsh environments.

Whether it's for embedded systems, IoT devices, industrial automation, or any application requiring a stable and fast network connection, the LAN8710A-EZC-ABC from Microchip Technology is an excellent choice for designers looking to integrate Ethernet connectivity with confidence and ease.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2503 $52.0048
38+ $2.6669 $101.3422
59+ $2.5836 $152.4324
80+ $2.5002 $200.0160
104+ $2.4169 $251.3576
139+ $2.1669 $301.1991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess