EN
  • EN
  • DE

LAN7431-I/YXX

Part No LAN7431-I/YXX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CNTRLR GPIO 72SQFN / Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Protocol Ethernet
Function Controller
Interface GPIO
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Base Product Number LAN7431
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168
Win Source Part Number 1006587-LAN7431-I/YXX
Ultra Librarian 3D Model Ultra Librarian LAN7431-I/YXX CAD Model

Description

Microchip Technology's LAN7431-I/YXX Ethernet Controller

The LAN7431-I/YXX from Microchip Technology is a high-performance, small-footprint Ethernet controller with an integrated PHY that provides a reliable and efficient solution for connecting your embedded systems to Ethernet networks. This innovative product is designed to offer seamless integration for various applications, including industrial automation, automotive, consumer electronics, and smart home devices.

Key Features:

  • High-Speed Ethernet: The LAN7431-I/YXX supports 10/100/1000 Mbps Ethernet speeds, ensuring fast and efficient network connectivity for bandwidth-intensive applications.
  • PCI Express Interface: It features a PCIe 2.1 x1 interface that provides a straightforward connection to the host system, delivering high throughput and low-latency data transfers.
  • Energy Efficient: With Energy Efficient Ethernet (IEEE 802.3az) support, the LAN7431-I/YXX helps reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Advanced Features: It includes advanced features such as jumbo frame support for improved network performance and Wake-on-LAN (WoL) functionality, enabling remote wake-up of devices, which is particularly useful for system maintenance and updates.

Robust and Reliable Design:

The LAN7431-I/YXX is engineered to withstand harsh industrial environments, offering a wide operating temperature range that ensures reliability and performance stability across different use cases. Its robust design is suitable for mission-critical systems where consistent network connectivity is paramount.

Easy Integration:

Microchip Technology provides comprehensive software support for the LAN7431-I/YXX, including drivers and sample code, to facilitate easy integration into your projects. The compact form factor of the controller allows for integration into space-constrained applications without sacrificing functionality or performance.

Product Applications:

The versatility of the LAN7431-I/YXX makes it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics. Its high-speed networking capabilities and robust design ensure that it can meet the demands of both complex industrial networks and the connectivity needs of modern smart devices.

Overall, the LAN7431-I/YXX Ethernet controller from Microchip Technology represents a reliable, efficient, and versatile solution for adding Ethernet connectivity to a diverse array of electronic devices and systems.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8806 $50.6418
8+ $13.8508 $110.8064
12+ $13.4180 $161.0160
16+ $12.9851 $207.7616
20+ $12.5523 $251.0460
27+ $11.2538 $303.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,148 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess