EN
  • EN
  • DE

KSZ8895RQXCA

Part No KSZ8895RQXCA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 1611-KSZ8895RQXCAINACTIVE,1611-KSZ8895RQXCA-ND,576-4849,1611-KSZ8895RQXCA
Standard Package 66
Win Source Part Number 1321939-KSZ8895RQXCA
Ultra Librarian 3D Model Ultra Librarian KSZ8895RQXCA CAD Model

Description

Microchip Technology's KSZ8895RQXCA Ethernet Switch

The KSZ8895RQXCA is a highly-integrated, Layer 2 managed, five-port switch from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. Designed for cost-sensitive 10/100Mbps five-port switch systems, it incorporates a switch fabric, four 10/100Mbps PHYs, and numerous features to facilitate system management and enhance network performance.

This versatile product comes in a 128-pin PQFP (Plastic Quad Flat Pack) package, ensuring a compact footprint for embedded applications. The switch is optimized for use in various environments, such as home gateways, DSL/cable modems, wireless routers, and IoT applications that demand a small form factor and low power consumption.

One of the key features of the KSZ8895RQXCA is its non-blocking switch fabric, which ensures that the switch can handle traffic efficiently without delays. It also supports auto-negotiation to automatically select the optimum speed and duplex mode. The switch provides advanced features such as 802.1Q VLAN, Quality of Service (QoS) support, and IGMP snooping to manage multicast traffic, making it a robust solution for complex network environments.

Security is a priority for network devices, and the KSZ8895RQXCA addresses this by offering features like MAC address filtering and management VLAN, which help to prevent unauthorized access and ensure secure data transmission. Its MII/RMII (Media Independent Interface/Reduced Media Independent Interface) provides flexible connections to different types of CPUs, further extending its applicability.

In summary, the KSZ8895RQXCA from Microchip Technology is a feature-rich, highly integrated Ethernet switch designed to meet the needs of modern networked devices. Its combination of performance, security features, and compact design makes it an excellent choice for developers looking to incorporate reliable networking capabilities into their applications.

You May Also Be Interested in

Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9599 $50.8797
8+ $13.9158 $111.3264
12+ $13.4809 $161.7708
16+ $13.0461 $208.7376
20+ $12.6112 $252.2240
27+ $11.3066 $305.2782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 789 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess