EN
  • EN
  • DE

KSZ8863RLL

Part No KSZ8863RLL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SW 3PORT 48-LQFP / Ethernet Switch 3-Port 100Mbps 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
No 834096
Standard Package 250
Category Integrated Circuits(ICs)
Family Interface - Controllers
Packaging Tray
Protocol Ethernet
Function Switch
Interface I²C SPI
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 1.8V 2.5V 3.3V
Operating Temperature Range 0°C ~ 70°C
Package 48-LQFP
Manufacturer Device Package 48-LQFP (7x7)
Catalog Ethernet Controllers
Win Source Part Number 038194-KSZ8863RLL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name KSZ8863R
Introduction Date July 01, 2009
ECCN 5A991.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KSZ8863RLL CAD Model

Description

Microchip Technology KSZ8863RLL Integrated Ethernet Switch

The Microchip Technology KSZ8863RLL is a highly integrated Ethernet switch tailored for cost-sensitive applications that require a small footprint and minimal power consumption. This robust switch is part of Microchip's KSZ product line, designed to offer reliable performance for networked devices.

Key Features

  • Port Configuration: The KSZ8863RLL features a 3-port switch with two 10/100BASE-TX ports and one 100BASE-FX or MII/RMII port, providing versatile connectivity options for various network configurations.
  • Advanced Switching Capabilities: It supports a range of networking protocols and features, including auto-negotiation, auto MDI/MDIX crossover, and IEEE 802.1Q VLAN support, enabling efficient network traffic management and segmentation.
  • Low Power Consumption: Designed with power-saving in mind, the device offers a "green" Ethernet mode that reduces power consumption based on cable length and link status, making it an eco-friendly choice for power-sensitive designs.
  • Performance: The KSZ8863RLL boasts non-blocking switch fabric, ensuring fast data processing and transfer rates, which is essential for maintaining high network performance and reducing bottlenecks.
  • Quality of Service (QoS): With support for QoS features, including four priority queues per port and IEEE 802.1p tag-based priority, this switch ensures that time-sensitive data like voice and video are prioritized over other types of network traffic.

Applications

The KSZ8863RLL is ideal for a variety of applications, including:

  • VoIP phones and adapters
  • IP Cameras
  • Wireless access points
  • Home network equipment
  • Industrial control systems

Easy Integration

With its compact LQFP-48 package, the KSZ8863RLL can be easily integrated into space-constrained designs. Additionally, its comprehensive feature set and ease of use make it an excellent choice for developers looking to implement a reliable network interface with minimal development time.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6176 $50.5584
22+ $4.6093 $101.4046
34+ $4.4653 $151.8202
47+ $4.3213 $203.1011
60+ $4.1772 $250.6320
81+ $3.7451 $303.3531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess