EN
  • EN
  • DE

KSZ8862-16MQL-FX

Part No KSZ8862-16MQL-FX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH ETH 2P 16BIT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 128-BFQFP
Case / Package 128-PQFP (14x20)
Family Name KSZ8862
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-3271, KSZ886216MQLFX
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922548-KSZ8862-16MQL-FX
Ultra Librarian 3D Model Ultra Librarian KSZ8862-16MQL-FX CAD Model

Description

Microchip Technology's KSZ8862-16MQL-FX

The KSZ8862-16MQL-FX is a highly integrated, feature-rich Ethernet switch from Microchip Technology, designed to enable efficient and robust network communication. This switch is an ideal solution for embedded applications that require a small footprint, low power consumption, and a wide array of features to manage data traffic effectively.

Key Features:

  • Integrated 2-Port Switch: The KSZ8862-16MQL-FX comes with two MAC (Media Access Control) ports and two PHY (Physical Layer) transceivers, making it a compact and efficient solution for networked communication.
  • Non-PCI Interface: It features a non-PCI CPU interface, which simplifies the design process and allows for easy integration with a variety of microcontrollers and processors.
  • Low Power Consumption: Designed for energy efficiency, this product is well-suited for battery-powered and power-sensitive applications.
  • Advanced Switching Features: It includes support for QoS (Quality of Service), ensuring that critical network traffic is prioritized. VLAN (Virtual Local Area Network) support is also provided to enhance network segmentation and security.
  • Auto MDI/MDIX Crossover: The switch automatically detects and adjusts for straight-through or crossover cables, simplifying network setup and maintenance.
  • High-Temperature Operation: The KSZ8862-16MQL-FX is designed to operate reliably in environments with temperatures ranging from 0°C to +70°C, making it suitable for industrial applications.

Applications:

The versatility of the KSZ8862-16MQL-FX allows it to be used in a wide array of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Home Networking Devices
  • Embedded Multimedia Applications
  • Networked Printers and Servers

With its robust feature set and Microchip Technology's commitment to quality, the KSZ8862-16MQL-FX Ethernet switch is a reliable choice for developers looking to enhance their networked systems.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8108 $83.4324
6+ $22.8191 $136.9146
8+ $22.1060 $176.8480
11+ $21.3929 $235.3219
14+ $20.6798 $289.5172
19+ $18.5405 $352.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess