EN
  • EN
  • DE

KSZ8851-32MQL

Part No KSZ8851-32MQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTLR MAC/PHY NON PCI 128QFP / Ethernet MAC Controller 10/100 Base-T/TX PHY Parallel Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function MAC Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 85mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8851
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ885132MQL,576-3438
Standard Package 66
Win Source Part Number 964564-KSZ8851-32MQL
Ultra Librarian 3D Model Ultra Librarian KSZ8851-32MQL CAD Model

Description

Microchip Technology's KSZ8851-32MQL Single-Port Ethernet Controller

The KSZ8851-32MQL is a highly efficient, single-port Ethernet controller designed by Microchip Technology, tailored for embedded systems that require network connectivity. This compact and robust integrated circuit is part of Microchip's renowned portfolio of networking solutions, providing a reliable interface for Ethernet-based applications.

Key Features

  • Single-Chip Ethernet Controller: Integrates MAC and PHY for streamlined operation and minimal external components, reducing overall system complexity.
  • QFN Package: The device comes in a space-saving 32-pin QFN (Quad Flat No-lead) package, ideal for compact designs with limited PCB space.
  • Interface Flexibility: Offers an 8 or 16-bit host interface, catering to a variety of microcontroller and microprocessor connections.
  • High Performance: Supports 10Base-T and 100Base-TX Ethernet standards, ensuring compatibility with most network infrastructures and delivering up to 100 Mbps of network speed.
  • Low Power Consumption: Designed with power efficiency in mind, the KSZ8851-32MQL is suitable for power-sensitive applications, including battery-operated devices.
  • Comprehensive Feature Set: Includes features like auto-negotiation, loopback modes, and link status change wake-up, enhancing network reliability and management.

Applications

The versatility of the KSZ8851-32MQL makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Home Networking Devices
  • Embedded Multimedia Applications
  • Point of Sale Systems

With its robust feature set and Microchip's commitment to quality, the KSZ8851-32MQL is a top-tier solution for designers seeking to integrate Ethernet connectivity into their projects with minimal hassle and maximum efficiency.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8427 $67.6854
4+ $27.7684 $111.0736
6+ $26.9006 $161.4036
8+ $26.0329 $208.2632
10+ $25.1651 $251.6510
14+ $22.5618 $315.8652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess