EN
  • EN
  • DE

KSZ8842-16MVL-EVAL

Part No KSZ8842-16MVL-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION KSZ8842-16MVL / KSZ8842-16MVL Ethernet Switch Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Main Purpose Interface, Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part KSZ8842-16MVL
Primary Attributes 2 Ports, 100BASE-TX/10BASE-T
Secondary Attributes 8/16-Bit Interface, LinkMD Cable Diagnostics
Supplied Contents Board(s)
Win Source Part Number 778085-KSZ8842-16MVL-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8842-16MVL
Introduction Date August 01, 2005
ECCN 5A991
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8842-16MVL-EVAL CAD Model

Description

Microchip Technology KSZ8842-16MVL-EVAL Evaluation Board

The Microchip Technology KSZ8842-16MVL-EVAL Evaluation Board is a comprehensive platform designed to facilitate the development and testing of networking applications. This evaluation board showcases the capabilities of the KSZ8842-16MVL, which is a highly integrated, Layer 2 managed, two-port switch with numerous features that enhance network performance and security.

The KSZ8842-16MVL at the heart of the evaluation board includes a non-blocking switch fabric, a high-speed SRAM for packet buffering, and an MII/RMII interface. Its versatility makes it ideal for applications requiring a two-port Ethernet switch with an integrated processor interface, such as industrial automation, automotive, and consumer electronics.

Developers can leverage this evaluation board to experiment with the KSZ8842-16MVL's advanced features such as Quality of Service (QoS) prioritization, which ensures that time-sensitive data such as voice and video are given priority over other types of traffic. The board also supports various management interfaces like I²C, SPI, and UART, which can be used for configuration and monitoring tasks.

The KSZ8842-16MVL-EVAL is designed with ease of use in mind, offering a user-friendly environment for both novice and experienced engineers. It includes header connectors that provide easy access to all the switch's ports and interfaces. Additionally, the board is accompanied by a suite of documentation and software tools that help accelerate development, including datasheets, application notes, and sample code.

Security is a critical concern in networked applications, and the KSZ8842-16MVL-EVAL provides features like MAC address filtering, VLAN support, and port-based authentication to help designers build secure systems. By using this evaluation board, developers can thoroughly test these security features before deploying their applications in the real world.

In summary, the KSZ8842-16MVL-EVAL from Microchip Technology is an exceptional tool for engineers looking to explore the capabilities of the KSZ8842-16MVL Ethernet switch and to rapidly develop and prototype networked applications with confidence.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess