EN
  • EN
  • DE

SN74AHC374DGVRE4

Part No SN74AHC374DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TVSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 120 MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TVSOP
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC374
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258653-SN74AHC374DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC374DGVRE4 CAD Model

Description

The SN74AHC374DGVRE4 is a high-performance, octal edge-triggered D-type flip-flop manufactured by Texas Instruments. It is designed to feature eight D-type flip-flops with three-state outputs in a single integrated circuit. This device is suitable for a wide array of applications, including buffer storage, shift registers, data storage, and pattern generators, amongst others.

Key Features

  • Logic Type: D-type Flip-Flop
  • Number of Circuits: 8
  • Output Type: 3-State
  • Propagation Delay Time: Fast propagation delay to support high-speed data processing
  • Operating Temperature: -40°C to +85°C, making it suitable for industrial applications
  • Supply Voltage Range: 2 V to 5.5 V, compatible with TTL levels
  • IC Package Type: TVSOP
  • Mounting Type: Surface Mount
  • RoHS: Compliant with RoHS standards

Performance and Quality

The SN74AHC374DGVRE4 is built to deliver high-speed performance with a robust design that ensures reliability in demanding environments. The device's fast propagation delay is ideal for synchronizing data in high-speed systems. With its wide operating temperature range, it is engineered to perform consistently in both commercial and industrial settings.

Applications

Due to its versatile nature, the SN74AHC374DGVRE4 is used in various applications, including:

  • Communication equipment
  • Data processing systems
  • Servers and networking hardware
  • Embedded systems
  • Consumer electronics

Environmental Compliance

As an environmentally conscious product, the SN74AHC374DGVRE4 complies with the Restriction of Hazardous Substances (RoHS) directive, which limits the use of specific hazardous materials found in electrical and electronic products.

Ordering Information

For ordering, the SN74AHC374DGVRE4 is available in tape and reel packaging, facilitating easy integration into automated assembly processes. The device's part number reflects the specific package and temperature grade, ensuring that you receive the exact specifications required for your application.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2805 $50.4900
435+ $0.2302 $100.1370
675+ $0.2230 $150.5250
930+ $0.2158 $200.6940
1,200+ $0.2086 $250.3200
1,605+ $0.1870 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,608 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess