EN
  • EN
  • DE

KSZ8841-16MVLI-TR

Part No KSZ8841-16MVLI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC TXRX PHY 10/100 1PORT 128LQFP / Ethernet MAC Controller 10/100 Base-T/TX PHY PCI Interface 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Protocol Ethernet
Function MAC Controller
Interface PCI
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 100mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Base Product Number KSZ8841
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352838-KSZ8841-16MVLI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8841-16MVLI-TR CAD Model

Description

The KSZ8841-16MVLI-TR is a single-port controller chip designed by Microchip Technology to provide a robust and efficient interface for embedded systems requiring Ethernet connectivity. This integrated circuit is specifically tailored for the fast and reliable transmission of data over standard network protocols, making it an ideal choice for a variety of applications, including industrial automation, automotive systems, consumer electronics, and smart home devices.

Key Features

  • Single-Port Interface: The KSZ8841-16MVLI-TR provides a single 10/100BASE-T/TX Ethernet port, which supports both 10Mbps and 100Mbps data rates for versatile connectivity options.
  • Advanced Switching Features: It includes features such as auto-negotiation, auto MDI/MDIX crossover, and IEEE 802.3x flow control to ensure seamless integration and reliable data transfer.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller operates with low power consumption, making it suitable for power-sensitive applications.
  • High Performance: With a non-blocking switch fabric, it ensures high-speed network communication and efficient handling of Ethernet traffic.
  • Easy Integration: The KSZ8841-16MVLI-TR comes in a compact 128-pin LQFP (Low-profile Quad Flat Package), facilitating easy integration into space-constrained designs.
  • Industrial Temperature Range: This device operates reliably across a wide temperature range, making it suitable for industrial environments.

Applications

The versatility of the KSZ8841-16MVLI-TR allows it to be deployed in a wide array of networking applications where reliable Ethernet connectivity is a must. It's commonly used in:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Home Network Devices
  • Smart Energy Solutions
  • Embedded Computing Platforms

With its robust feature set and Microchip's reputation for quality, the KSZ8841-16MVLI-TR Ethernet controller is an excellent choice for designers looking to add network connectivity to their embedded systems with minimal hassle and maximum performance.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,233 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess