EN
  • EN
  • DE

KSZ8794CNXIC

Part No KSZ8794CNXIC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8794
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 851584-KSZ8794CNXIC
Ultra Librarian 3D Model Ultra Librarian KSZ8794CNXIC CAD Model

Description

Microchip Technology's KSZ8794CNXIC: A Versatile Integrated Ethernet Switch

The KSZ8794CNXIC is a remarkable Ethernet switch chip brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit is designed to provide a high-performance, feature-rich solution for managing Ethernet traffic in a variety of applications, including enterprise and industrial networking systems.

At the heart of the KSZ8794CNXIC lies a sophisticated switch core that supports four ports of Fast Ethernet connectivity. This includes three 10/100Mbps PHY ports and one port that can be configured either as an additional PHY port or a MAC (Media Access Control) interface, offering designers flexibility in connecting to different types of network media and host processors.

The device is built with robust Quality of Service (QoS) capabilities, which ensure that critical network traffic is prioritized effectively, making it ideal for applications that demand high levels of data integrity and time sensitivity, such as VoIP and real-time streaming. The KSZ8794CNXIC also features advanced security functions, including support for 802.1x port-based network access control, which helps to prevent unauthorized access to network resources.

Energy efficiency is another key attribute of the KSZ8794CNXIC, thanks to its support for the Energy Efficient Ethernet (EEE) standard, which reduces power consumption during periods of low data activity, thereby saving energy and reducing operational costs for networked devices.

Furthermore, the KSZ8794CNXIC is equipped with a comprehensive set of management features, including MIIM (Media Independent Interface Management), which simplifies the task of monitoring and controlling the network. Its non-blocking switch fabric ensures seamless data flow between ports, minimizing delays and bottlenecks.

For developers looking to integrate the KSZ8794CNXIC into their designs, Microchip Technology provides extensive technical support, including datasheets, reference designs, and application notes. Whether you're designing a sophisticated network switch, an industrial control system, or a connected consumer device, the KSZ8794CNXIC offers a reliable and cost-effective solution that doesn't compromise on performance.

Overall, the KSZ8794CNXIC stands out as a versatile and powerful component for any Ethernet-based application, reflecting Microchip Technology's commitment to providing advanced solutions for the ever-evolving world of network connectivity.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7687 $53.8435
12+ $8.8359 $106.0308
18+ $8.5598 $154.0764
25+ $8.2836 $207.0900
32+ $8.0075 $256.2400
42+ $7.1792 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess