EN
  • EN
  • DE

KSZ8091RNBCA-TR

Part No KSZ8091RNBCA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features 1/1 Transceiver Full MII, RMII 32-QFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name KSZ8091
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ8091RNBCATR, KSZ8091RNBCATR-ND, KSZ8091RNBCA-CT, KSZ8091RNBCA-DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844380-KSZ8091RNBCA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8091RNBCA-TR CAD Model

Description

Microchip Technology's KSZ8091RNBCA-TR Ethernet Transceiver

The KSZ8091RNBCA-TR is a highly-integrated Ethernet transceiver from the reputable semiconductor manufacturer, Microchip Technology. Crafted to deliver robust performance, this device is part of the industry-leading family of networking components that enable reliable communication in various applications, ranging from industrial automation to consumer electronics.

Key Features

  • Single-Chip Ethernet Physical Layer Transceiver (PHY): The KSZ8091RNBCA-TR integrates all the physical-layer functions needed to transmit and receive data on standard twisted-pair cables, making it an essential component for Ethernet connectivity.
  • Reduced Power Consumption: Designed with energy efficiency in mind, this PHY features a low-power idle mode and power-saving features that reduce overall power consumption, making it suitable for power-sensitive applications.
  • RMII Interface Support: The device supports Reduced Media Independent Interface (RMII) for easy connection with Ethernet MAC controllers, providing a streamlined interface for network communication.
  • Robust LinkMD® Cable Diagnostic: Microchip's LinkMD® cable diagnostic technology allows for the detection of common cabling issues, helping to minimize network downtime and simplify troubleshooting.
  • Programmable LED Outputs: The KSZ8091RNBCA-TR offers programmable LED outputs for link and activity status indicators, providing visual feedback on network status.
  • Wide Temperature Range: This transceiver operates efficiently across a broad temperature range, ensuring reliability and performance in extreme environments.

Applications

The KSZ8091RNBCA-TR is versatile enough to be used in a multitude of applications that require reliable network connectivity. It is particularly well-suited for:

  • Industrial Control and Automation
  • Smart Home Devices
  • Networking Equipment such as Routers and Switches
  • Embedded Systems
  • Consumer Electronics

With its combination of performance, power efficiency, and diagnostic features, the KSZ8091RNBCA-TR from Microchip Technology stands out as a top choice for designers and engineers looking to integrate Ethernet connectivity into their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess