The KSZ8051MNLU-VAO from Microchip Technology is a robust Ethernet transceiver that provides a simple, yet highly effective, interface solution for connecting systems via Ethernet communication. Designed to meet the rigorous demands of industrial and embedded applications, this single-port transceiver integrates seamlessly with a wide range of microcontrollers and embedded processors.
Key Features
- Single Supply Operation: It operates from a single 3.3V power supply, making it convenient for various applications without the need for multiple voltage sources.
- MII/RMII Interface: The transceiver supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for versatile connectivity options with Ethernet controllers.
- Energy-Efficient: Incorporating energy-efficient features, the KSZ8051MNLU-VAO reduces power consumption during periods of low data activity, making it an environmentally friendly choice for power-sensitive designs.
- Robustness: With its high-level of integration and built-in electrostatic discharge (ESD) protection, the device ensures reliable operation in environments prone to electrical disturbances.
- Automatic Polarity Detection: The device automatically corrects signal polarity, simplifying board layout and reducing the need for complex circuitry.
Applications
The KSZ8051MNLU-VAO is ideal for a variety of applications, including:
- Industrial Automation
- Embedded Networking
- Building Automation Systems
- Networked Home Appliances
- Automotive Infotainment Systems
Technical Specifications
At the core of the KSZ8051MNLU-VAO are technical specifications that ensure compatibility and high performance:
- Supply Voltage: 3.3V ±10%
- Temperature Range: -40°C to +85°C
- Package: 32-Pin QFN
- Compliance: IEEE 802.3/802.3u standards
Whether you are designing a complex industrial system or a simple IoT device, the KSZ8051MNLU-VAO Ethernet Transceiver from Microchip Technology offers the reliability, efficiency, and flexibility needed to build a high-performance Ethernet communication interface.