EN
  • EN
  • DE

KSZ8041TL

Part No KSZ8041TL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description TRANSCEIVER 10/100BASE 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 250
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tray
Type Transceiver
Protocol MII RMII
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 48-TQFP
Manufacturer Device Package 48-TQFP (7x7)
Catalog Physical Layer Transceiver
Win Source Part Number 089568-KSZ8041TL
Family Name KSZ8041
Introduction Date December 21, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Communications & Networking, Hobby & Education, Wireless
Ultra Librarian 3D Model Ultra Librarian KSZ8041TL CAD Model

Description

Microchip Technology's KSZ8041TL - Ethernet PHY Transceiver

The KSZ8041TL from Microchip Technology is a highly-integrated Ethernet Physical Layer Transceiver (PHY) designed for high-speed data communication over Ethernet networks. This efficient and reliable transceiver operates in accordance with the IEEE 802.3u standard, making it suitable for 10Base-T and 100Base-TX applications. It is an ideal solution for embedded systems, consumer electronics, and industrial automation where robust network connectivity is essential.

This compact transceiver comes in a 48-pin LQFP (Low Profile Quad Flat Package) which ensures a minimal footprint on the PCB, providing more space for other critical components. The KSZ8041TL offers a comprehensive feature set that includes HP Auto MDI/MDI-X to automatically detect and correct crossover cables, eliminating the need for dedicated crossover ports, thus simplifying network setup and maintenance.

One of the key features of the KSZ8041TL is its low power consumption, which not only meets the energy efficiency requirements of modern electronics but also reduces the overall system thermal footprint. The device supports LinkMD® TDR-based cable diagnostics, which identifies faulty network cables, enhancing network reliability and simplifying troubleshooting.

The KSZ8041TL also comes with programmable interrupt output options, which provide flexibility in handling link change, remote fault, and energy detect events. Its MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) support ensures easy interfacing with a wide range of MAC (Media Access Control) processors, making it a versatile choice for designers.

With its robust performance, low power operation, and advanced features, the Microchip Technology KSZ8041TL PHY transceiver is a top choice for designers looking to integrate reliable network connectivity into their products. Whether it's for smart home devices, connected appliances, or industrial control systems, the KSZ8041TL offers a proven, cost-effective solution for Ethernet communication needs.

Overall, the KSZ8041TL is a testament to Microchip Technology's commitment to providing high-quality, integrated solutions for Ethernet networking requirements across various industries.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3447 $50.7576
20+ $5.2059 $104.1180
30+ $5.0433 $151.2990
41+ $4.8806 $200.1046
53+ $4.7179 $250.0487
71+ $4.2298 $300.3158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,155 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess