EN
  • EN
  • DE

KSZ8001LI

Part No KSZ8001LI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX PHY 10/100 3.3V 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Transceiver
Protocol MII, RMII, SMII
Duplex Full
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 002217-KSZ8001LI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8001LI CAD Model

Description

Microchip Technology's KSZ8001LI - Single-Port Ethernet Physical Layer Transceiver

The KSZ8001LI from Microchip Technology is a robust single-port Ethernet physical layer transceiver that offers a comprehensive solution for networked communication in embedded systems. Designed for high-speed data transmission, this transceiver is a perfect fit for applications requiring reliable Ethernet connectivity such as industrial automation, automotive systems, consumer electronics, and smart home devices.

Key Features:

  • High-Speed Performance: Supports 10Base-T and 100Base-TX Ethernet standards, enabling fast data transfer rates of up to 100 Mbps, which is essential for applications requiring efficient network communication.
  • Energy Efficient: Integrates energy-efficient features such as Energy Detect Power-Down and LinkMD® for cable diagnostics, ensuring optimal power usage and extending the lifespan of networked devices.
  • Robust Connectivity: The KSZ8001LI features Link Loss Return (LLR) which helps in maintaining the integrity of the network by ensuring robust link connectivity and rapid recovery from any link failure.
  • Flexible Interface: Offers an MII (Media Independent Interface) that provides a versatile connection to a wide range of network processors and controllers, making it an adaptable solution for various design requirements.
  • Compact Form Factor: Available in a space-saving 48-pin QFN package, the KSZ8001LI is designed to fit into compact embedded systems without compromising performance or functionality.

Applications:

The KSZ8001LI's combination of high-speed data processing, energy efficiency, and a small footprint makes it an ideal choice for a diverse array of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Networked Consumer Electronics
  • Smart Home Automation
  • Embedded Computing Systems

With its advanced features and reliable performance, the KSZ8001LI from Microchip Technology represents a superior networking solution that meets the requirements of modern Ethernet-based communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3140 $51.5700
12+ $8.4628 $101.5536
19+ $8.1983 $155.7677
26+ $7.9339 $206.2814
33+ $7.6694 $253.0902
44+ $6.8760 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,433 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess