EN
  • EN
  • DE

KS8999I

Part No KS8999I
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Integrated 9-Port 10/100 Switch with PHY and Frame Buffer | IC 10/100 INTEG SWITCH 208PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD
Manufacturer Package 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Family Part Number KS8999
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1193513-KS8999I
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KS8999I CAD Model

Description

Introducing the Microchip Technology KS8999I Integrated Circuit

The Microchip Technology KS8999I is a state-of-the-art integrated circuit designed for high-performance applications that require robust connectivity and data processing. This versatile chip is an ideal solution for designers looking to enhance their network systems with advanced features and reliable operation.

Key Features of the KS8999I:

  • High-Speed Networking: The KS8999I is equipped with capabilities to handle high-speed data transmission, making it perfect for network switches, routers, and other communication equipment that demand rapid data flow.
  • Energy-Efficient Design: With energy efficiency in mind, this IC incorporates power-saving features that reduce the overall power consumption of the system, thereby extending the lifespan of battery-powered devices and contributing to a greener environment.
  • Advanced Connectivity: The chip supports numerous connectivity options, including Ethernet, which allows for seamless integration into existing network infrastructures and easy expansion of network capabilities.
  • Robust Security: Security is a top priority, and the KS8999I includes features that help protect against unauthorized access and data breaches, ensuring the integrity and confidentiality of sensitive information.
  • Compact Form Factor: Designed with a small footprint, the KS8999I saves valuable board space, making it an excellent choice for compact devices where space is at a premium.

Applications:

The versatility of the KS8999I makes it suitable for a wide range of applications, including but not limited to:

  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Enterprise networking equipment
  • Consumer electronics
  • Industrial control systems

With its combination of high-speed performance, energy efficiency, and advanced features, the Microchip Technology KS8999I is an excellent choice for any project that demands the best in network connectivity and data processing. Whether you're designing a new piece of consumer tech or upgrading an industrial network, the KS8999I is a chip that can meet and exceed your expectations.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess