Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750281-TPS2041BDP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2041BDP CAD Model

Description

Product Overview: Texas Instruments TPS2041BDP

The Texas Instruments TPS2041BDP is a high-quality, single-channel, current-limited, power-distribution switch designed for applications that require precise control over power supply and distribution. This robust device is tailored for USB and other hot-plug applications where it is crucial to protect both the load and the power source from excessive current flow.

Key Features

  • Current Limiting: The TPS2041BDP incorporates an adjustable current-limit feature which helps prevent damage to host devices from over-current conditions. This feature is essential for USB applications where the maximum current draw from the host is strictly defined.
  • Thermal Shutdown Protection: With an in-built thermal shutdown protection mechanism, the device automatically turns off when it exceeds the temperature threshold, thus safeguarding the IC and connected components from thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunctioning of the device due to insufficient voltage.
  • Fast Transient Response: The TPS2041BDP is designed to handle fast transients, which is particularly important in applications with abrupt load changes, ensuring stable operation throughout.

Applications

Due to its versatility and protection features, the TPS2041BDP is suitable for a wide range of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-plug power supplies
  • Battery-charger circuits
  • Consumer electronics

Technical Specifications

The device operates over a wide input voltage range and offers several technical specifications that make it a reliable choice for power-distribution tasks:

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: Up to 0.5A
  • Low Standby Current
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-Pin SOIC (DP)

The TPS2041BDP by Texas Instruments is an excellent choice for designers looking to integrate a dependable power switch with current-limiting capabilities into their systems. Its protective features and compliance with industry standards make it a go-to component for ensuring the safety and reliability of electronic devices.

You May Also Be Interested in

Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
Toshiba Semiconductor and Storage
Panel Circuit Indicator
Lowest to $3.6169
ECAD model for TLFGE1100B
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention