EN
  • EN
  • DE

KS8995MA

Part No KS8995MA
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8995
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 170926-KS8995MA
Ultra Librarian 3D Model Ultra Librarian KS8995MA CAD Model

Description

The KS8995MA from Microchip Technology is a highly integrated switch-on-a-chip IC, designed to significantly enhance the performance and capabilities of networked devices in a home or small office environment. This robust network switch features five ports with an integrated layer 2 managed switch, providing a comprehensive solution for network management and efficiency.

The KS8995MA comes with a wealth of features aimed at simplifying network setup, operation, and maintenance. Each of the five ports supports Auto MDI/MDIX, eliminating the need for crossover cables and facilitating easy plug-and-play connectivity. The switch operates at 10/100Mbps and complies with the IEEE 802.3 and IEEE 802.3u standards, ensuring compatibility with a wide range of Ethernet devices and providing a seamless networking experience.

Enhanced with QoS (Quality of Service) support, the KS8995MA prioritizes traffic to ensure that time-sensitive data such as voice and video are delivered efficiently, making it an ideal choice for multimedia applications. The switch also features store-and-forward switching, which helps to minimize packet errors and optimize network performance.

The KS8995MA is designed with energy efficiency in mind, incorporating power-saving features that reduce overall power consumption based on cable length detection and link status. This not only lowers operational costs but also contributes to a greener, more sustainable environment.

For developers and system integrators, the KS8995MA is a dream come true. Its ease of use and integration, coupled with Microchip's reputation for reliability, make it a go-to solution for building network systems that require cost-effectiveness without compromising on performance. Whether you're deploying a network in a small office, setting up a home LAN, or integrating networking capabilities into your product, the KS8995MA provides the functionality and reliability needed to keep your network running smoothly.

Key Features:

  • 5-port 10/100Mbps switch
  • Auto MDI/MDIX for plug-and-play simplicity
  • IEEE 802.3/802.3u compliant
  • QoS support for traffic prioritization
  • Energy-efficient design with power-saving features
  • Store-and-forward switching architecture

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0654 $64.5232
18+ $6.6182 $119.1276
28+ $6.4114 $179.5192
38+ $6.2035 $235.7330
49+ $5.9968 $293.8432
65+ $5.3765 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess