EN
  • EN
  • DE
  • IT

JANTXV1N6625US/TR

Part No JANTXV1N6625US/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER UFR,FRR  /  Diode Standard 1.1 V 1A Surface Mount D-5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/585
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1.1 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 60 ns
Current - Reverse Leakage @ Vr 1 µA @ 1.1 V
Mounting SMD (SMT)
Package / Case SQ-MELF, A
Supplier Device Package D-5A
Operating Temperature - Junction -65°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JANTXV1N6625US/TR
Standard Package 1
Win Source Part Number 1203786-JANTXV1N6625US/TR
Ultra Librarian 3D Model Ultra Librarian JANTXV1N6625US/TR CAD Model

Description

Product Overview: JANTXV1N6625US/TR by Microchip Technology

The JANTXV1N6625US/TR is a high-reliability, small signal Schottky diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This diode is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring optimal performance in the most demanding environments.

Fabricated with Microchip's cutting-edge semiconductor technology, the JANTXV1N6625US/TR diode is part of the company's JAN, JANTX, and JANTXV series, which are qualified to MIL-PRF-19500/578 specifications. These designations indicate the product's quality level, with JANTXV representing the highest reliability level for military-grade components, providing exceptional performance and durability.

The diode's ultra-small package, the US package, is designed for space-constrained applications, offering a compact footprint without compromising on electrical performance. The "TR" suffix denotes that the product is provided in tape and reel packaging, ensuring ease of handling and suitability for high-volume automated assembly processes.

Key features of the JANTXV1N6625US/TR include its low forward voltage drop, which enhances system efficiency by minimizing power loss. Its fast switching speed is ideal for high-frequency operations, and the Schottky barrier design ensures low leakage current, contributing to the overall low power consumption of the system it is integrated into.

The robust construction of the JANTXV1N6625US/TR diode ensures it can withstand harsh operating conditions, including high temperatures and radiation levels. This makes it an excellent choice for mission-critical applications in military avionics, satellite systems, and space exploration equipment, where reliability and performance are non-negotiable.

Microchip Technology's commitment to quality is reflected in the comprehensive testing and certification of the JANTXV1N6625US/TR, ensuring that each diode meets the highest standards for performance and reliability. With Microchip's global support network, customers can expect exceptional service and technical assistance for their high-reliability component needs.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess