The JANTX1N962B-1 is a high-reliability voltage regulator Zener diode crafted by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This Zener diode is specifically designed to meet the stringent requirements of military applications, ensuring consistent performance and durability under extreme conditions.
Key Features
- Nominal Zener Voltage: 10V with a tolerance of ±5% for precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 1.5 watts of power, making it suitable for high-power applications.
- Temperature Range: Operates effectively across a wide temperature range from -65°C to +175°C, ensuring reliability in various environmental conditions.
- Package: Housed in a durable, hermetically sealed package that protects the internal semiconductor from moisture and contaminants.
- Qualification: Qualified to MIL-PRF-19500/435 specifications, which guarantee its suitability for military and aerospace applications.
- Configuration: Available in both axial leaded and surface mount configurations to accommodate different design and mounting preferences.
Applications
The JANTX1N962B-1 Zener diode is ideal for use in a variety of mission-critical applications, including:
- Voltage regulation in power supplies
- Protection circuits in aerospace and military electronics
- Reference elements in precision circuits
- Surge suppression in communication systems
Quality and Reliability
Microchip Technology's commitment to quality is evident in the JANTX1N962B-1, with its JAN (Joint Army/Navy) level of reliability. This designation indicates that the component has undergone rigorous testing and quality control measures, surpassing the standards required for commercial-grade components. Customers can trust the JANTX1N962B-1 to perform reliably in the most demanding situations.
Ordering Information
To acquire the JANTX1N962B-1 or to learn more about its specifications and pricing, interested parties can contact Microchip Technology's sales representatives or authorized distributors. Detailed datasheets and support documentation are also available to assist with integration and design considerations.