EN
  • EN
  • DE

JANTX1N823UR-1/TR

Part No JANTX1N823UR-1/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER TEMP COMPENSATED  /  Zener Diode 6.2 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/159
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Mounting SMD (SMT)
Package / Case DO-213AA
Supplier Device Package DO-213AA
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JANTX1N823UR-1/TR
Standard Package 1
Win Source Part Number 1066266-JANTX1N823UR-1/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N823UR-1/TR CAD Model

Description

Product Overview: JANTX1N823UR-1/TR by Microchip Technology

The JANTX1N823UR-1/TR is a precision voltage reference diode designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is specifically engineered to meet the stringent requirements of the aerospace and defense industries, providing reliable and stable voltage references in critical applications.

Key Features

  • Temperature Compensated: The JANTX1N823UR-1/TR is temperature-compensated, offering excellent voltage stability over a wide temperature range. This ensures consistent performance even under varying environmental conditions.
  • Low Dynamic Impedance: With its low dynamic impedance, the device is capable of maintaining a stable voltage even when subjected to changes in load conditions, making it ideal for high-precision circuits.
  • High Reliability: This product is built to meet the reliability standards of the Joint Army/Navy (JAN) specification, ensuring that it can withstand the rigors of demanding military and aerospace applications.
  • Military Grade: The JANTX level signifies that the device is suitable for military-grade applications, providing the assurance of durability and performance under extreme conditions.
  • Hermetically Sealed: The diode is enclosed in a hermetic package, protecting it from moisture and contaminants that could affect its performance and longevity.

Applications

The JANTX1N823UR-1/TR is designed for use in a variety of high-reliability applications where precision voltage regulation is critical. These include:

  • Power supplies in military and aerospace electronics
  • Reference voltage sources in analog-to-digital converters
  • Voltage monitoring and regulation circuits in satellite systems
  • Instrumentation requiring stable reference voltages

Product Specifications

The JANTX1N823UR-1/TR offers a nominal voltage of 6.2 volts and features a tight tolerance. It is available in a surface-mount package, making it suitable for compact and high-density circuit designs. The device also complies with the Defense Logistics Agency (DLA) standard microcircuit drawings (SMD), ensuring its compatibility with a wide range of military and aerospace equipment.

With its combination of precision, reliability, and robustness, the JANTX1N823UR-1/TR from Microchip Technology stands out as a superior choice for voltage reference applications in the most demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,142 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess