EN
  • EN
  • DE

JANTX1N6843CCU3/TR

Part No JANTX1N6843CCU3/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE POWER SCHOTTKY  /  Diode Schottky 100 V 15A Surface Mount SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/681
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.27 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Capacitance @ Vr, F 275pF @ 5V, 1MHz
Mounting SMD (SMT)
Package / Case 3-SMD, Flat Lead
Supplier Device Package SMD
Operating Temperature - Junction -65°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JANTX1N6843CCU3/TR
Standard Package 1
Win Source Part Number 1008098-JANTX1N6843CCU3/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N6843CCU3/TR CAD Model

Description

Overview of JANTX1N6843CCU3/TR from Microchip Technology

The JANTX1N6843CCU3/TR is a state-of-the-art power Zener diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically crafted to meet the stringent requirements of the aerospace and defense industries, offering reliable and robust performance in the most demanding environments.

Key Features

  • Voltage Regulation: The device provides precise voltage regulation, making it an ideal choice for applications that require a stable reference voltage.
  • High Power Density: With its high power density, the JANTX1N6843CCU3/TR is capable of dissipating significant power without compromising on performance or reliability.
  • Rugged Construction: Designed to withstand harsh conditions, this Zener diode is built to operate reliably under extreme temperatures, mechanical stress, and other challenging environmental factors.
  • Quality Assurance: As part of the JAN (Joint Army/Navy) specification, this component adheres to rigorous quality standards, ensuring top-notch performance and consistency.
  • Surface-Mount Package: The device comes in a surface-mount package, allowing for efficient assembly and integration into a wide range of electronic systems.

Applications

The JANTX1N6843CCU3/TR is suited for a variety of critical applications where precision and durability are paramount. These include:

  • Power supply regulation in military and aerospace electronics
  • Voltage clamping and protection circuits
  • High-reliability systems requiring long-term stability

Technical Specifications

Some of the key technical specifications of the JANTX1N6843CCU3/TR include:

  • Nominal Zener Voltage: Specified by the customer
  • Test Current: Defined by the part number
  • Zener Impedance: Dependent on Zener voltage and test current
  • Operating Temperature Range: Specified for military and aerospace applications

Microchip Technology's commitment to quality and performance is evident in the JANTX1N6843CCU3/TR, making it a trusted component for mission-critical systems where failure is not an option.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $262.2794 $262.2794
2+ $235.1470 $470.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess