EN
  • EN
  • DE

JANTX1N6468US

Part No JANTX1N6468US
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 51.6VWM 78.5VC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/551
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51.6V
Voltage - Breakdown (Min) 54V
Voltage - Clamping (Max) @ Ipp 78.5V
Current - Peak Pulse (10/1000µs) 35A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case E-MELF
Base Product Number 1N6468
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 876181-JANTX1N6468US
Ultra Librarian 3D Model Ultra Librarian JANTX1N6468US CAD Model

Description

The JANTX1N6468US is a robust and reliable semiconductor device from Microchip Technology, designed to cater to the rigorous demands of the aerospace and defense industries. This high-quality product is a testament to Microchip's commitment to providing components that meet the highest standards of performance and durability.

Key Features

  • Voltage Regulation: The JANTX1N6468US offers excellent voltage regulation capabilities, ensuring stable performance under varying electrical conditions.
  • High Surge Capability: This device is capable of withstanding high surge currents, making it ideal for applications that are susceptible to sudden voltage spikes.
  • Low Leakage Current: Engineered to have a low leakage current, it minimizes power loss and improves efficiency in electrical systems.
  • Hermetically Sealed: The hermetic seal provides superior protection against environmental factors such as moisture and dust, ensuring long-term reliability.
  • Military Standards Compliance: As indicated by the "JANTX" prefix, this product is manufactured to meet stringent military specifications, offering assurance of its quality and robustness.

Applications

The JANTX1N6468US is particularly suited for high-reliability applications where failure is not an option. It is commonly used in:

  • Power supply circuits in military and aerospace equipment
  • Voltage regulation modules for sensitive electronics
  • Protection circuits in communication systems
  • Electronic warfare and radar systems
  • Other mission-critical applications in harsh environments

Technical Specifications

The JANTX1N6468US comes with a set of technical specifications that make it suitable for a wide range of high-reliability applications:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by Military Standards
  • Qualification: MIL-PRF-19500/575
  • RoHS Compliant: Yes

Microchip Technology's JANTX1N6468US is a testament to their dedication to quality and performance, providing the defense and aerospace sectors with a reliable component that can withstand the toughest conditions.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.4913 $85.4739
5+ $23.3776 $116.8880
8+ $22.6470 $181.1760
11+ $21.9165 $241.0815
14+ $21.1859 $296.6026
19+ $18.9942 $360.8898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess