EN
  • EN
  • DE

JANTX1N6121AUS

Part No JANTX1N6121AUS
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 32.7VWM 59.1VC SQ-MELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197170-JANTX1N6121AUS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series Military, MIL-PRF-19500/516
Package Bulk
Product Status Active
Type Zener
Voltage - Reverse Standoff (Typ) 32.7V
Voltage - Breakdown (Min) 40.9V
Current - Peak Pulse (10/1000µs) 8.5A
Ultra Librarian 3D Model Ultra Librarian JANTX1N6121AUS CAD Model

Description

Product Overview: JANTX1N6121AUS by Microchip Technology

The JANTX1N6121AUS is a high-quality, military-grade transient voltage suppressor (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning strikes, load dump, and other transient voltage events.

Key Features

  • Voltage Range: The device offers a standoff voltage tailored to meet the stringent requirements of military applications.
  • High Surge Capability: It is capable of handling significant surge currents, ensuring reliable performance under extreme conditions.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation, which is critical for maintaining the longevity of the electronic system.
  • Hermetically Sealed: The diode is encapsulated in a hermetic package, providing excellent resistance against moisture and other environmental contaminants.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications

The JANTX1N6121AUS is ideal for a variety of high-reliability applications where durability and performance are non-negotiable. These include aerospace systems, satellite communication equipment, defense-related electronics, and other mission-critical components.

Quality and Reliability

Microchip Technology's commitment to quality is evident in the JANTX1N6121AUS, which is manufactured to meet the rigorous standards of the Joint Army/Navy (JAN) specification, ensuring top-tier performance and reliability. The device is also subjected to comprehensive testing protocols to guarantee its robustness and suitability for use in military and aerospace applications.

In summary, the JANTX1N6121AUS from Microchip Technology stands out as a superior choice for protecting high-reliability electronic systems against voltage transients. Its military-grade design and exceptional performance make it a trusted component for engineers looking to enhance the safety and durability of their critical applications.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0721 $66.2163
7+ $18.1104 $126.7728
10+ $17.5445 $175.4450
14+ $16.9785 $237.6990
18+ $16.4126 $295.4268
24+ $14.7147 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,006 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess