EN
  • EN
  • DE

JANTX1N5822US/TR

Part No JANTX1N5822US/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY / Diode Schottky 40 V 3A Surface Mount B, SQ-MELF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/620
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 40 V
Mounting SMD (SMT)
Package / Case SQ-MELF, B
Supplier Device Package B, SQ-MELF
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number 1N5822
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 100
Win Source Part Number 1035341-JANTX1N5822US/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N5822US/TR CAD Model

Description

Product Overview: JANTX1N5822US/TR by Microchip Technology

The JANTX1N5822US/TR is a highly reliable Schottky barrier rectifier designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring performance and durability in the most demanding environments.

Key Features

  • Voltage Rating: The JANTX1N5822US/TR offers a forward voltage drop of 40V, making it suitable for a variety of power conversion applications within its voltage range.
  • Current Capacity: With a forward current rating of up to 3A, this rectifier can handle significant power levels, essential for high-reliability systems.
  • High-Temperature Operation: Designed to withstand extreme temperatures, it operates efficiently over a wide range of temperatures, typically from -65°C to 175°C.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is critical in power-sensitive designs.
  • Fast Switching Speed: Its fast switching capability ensures minimal losses during power conversion, which is vital for high-frequency applications.
  • Hermetically Sealed: The device is hermetically sealed, offering protection against moisture and other environmental contaminants.
  • Military Standards: It meets the JANTX level specifications of the MIL-PRF-19500 military standards, signifying its suitability for the most rigorous military applications.

Applications

The JANTX1N5822US/TR is ideal for a range of mission-critical applications, including:

  • Power supplies in military and aerospace equipment
  • High-reliability commercial systems
  • Switching power supplies
  • Converters and inverters
  • Freewheeling diodes in various applications

Microchip Technology's commitment to quality ensures that the JANTX1N5822US/TR Schottky barrier rectifier is a dependable choice for designers seeking components that must perform without fail under the most challenging conditions. By integrating this rectifier into their designs, engineers can benefit from reduced system downtime and enhanced reliability, which are paramount in critical applications.

You May Also Be Interested in

Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess