EN
  • EN
  • DE

JANTX1N5819UR-1

Part No JANTX1N5819UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SCHOTTKY / Diode Schottky 45 V 1A Surface Mount DO-213AB (MELF, LL41)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/586
Package Bag
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 45 V
Capacitance @ Vr, F 70pF @ 5V, 1MHz
Mounting SMD (SMT)
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number 1N5819
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names JANTX1N5819UR-1MS
Standard Package 1
Win Source Part Number 1024261-JANTX1N5819UR-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N5819UR-1 CAD Model

Description

Product Overview: JANTX1N5819UR-1 by Microchip Technology

The JANTX1N5819UR-1 is a high-quality Schottky barrier rectifier diode designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically engineered to meet the stringent requirements of military and aerospace applications, offering superior performance and reliability under extreme conditions.

Key Features

  • Robust Voltage Rating: This device is capable of sustaining a peak repetitive reverse voltage of up to 40V, making it suitable for a wide range of high-voltage applications.
  • High Current Capacity: It can handle a forward continuous current of 1A, ensuring efficient operation in circuits with moderate power requirements.
  • Low Forward Voltage Drop: The JANTX1N5819UR-1 features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: Designed with fast switching capabilities, this diode is ideal for high-frequency applications, contributing to improved overall system performance.
  • Hermetically Sealed: The device is hermetically sealed, offering excellent protection against environmental factors such as moisture, dust, and mechanical shock.
  • Military Specifications: It complies with military specifications, ensuring its reliability and durability in mission-critical applications.

Applications

The JANTX1N5819UR-1 is designed for a variety of applications, including:

  • Power supply designs
  • DC-DC converters
  • Reverse voltage protection circuits
  • Low-voltage, high-frequency inverters
  • Free-wheeling diodes in power switching circuits

Quality and Reliability

Meticulously crafted to meet the high standards of military and aerospace industries, the JANTX1N5819UR-1 undergoes rigorous testing to ensure its performance under the harshest conditions. Its construction and materials are selected to provide maximum reliability, offering peace of mind for designers and engineers who require components that they can trust to perform without fail.

With the JANTX1N5819UR-1, Microchip Technology continues its tradition of providing robust, high-performance components that are at the forefront of electronic design and innovation.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2906 $69.8718
6+ $19.1103 $114.6618
9+ $18.5131 $166.6179
12+ $17.9159 $214.9908
15+ $17.3187 $259.7805
20+ $15.5271 $310.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess