EN
  • EN
  • DE

JANTX1N5553

Part No JANTX1N5553
Manufacturer Microchip Technology
Catalog OEM Souring
Description Diode Standard 800V 5A Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466750-JANTX1N5553
Manufacturer Microchip Technology
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1V @ 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2µs
Current - Reverse Leakage @ Vr 1µA @ 800V
Capacitance @ Vr, F 92pF @ 5V, 1MHz
Grade Military
Qualification MIL-PRF-19500/420
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Product Status Active
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 9 A
Package / Case B, Axial
Supplier Device Package B, Axial
Operating Temperature - Junction -65°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian JANTX1N5553 CAD Model

Description

The JANTX1N5553, crafted by Microsemi, epitomizes the pinnacle of diode technology with its robust standard diode design. Catered towards demanding applications, it features an impressive 800V reverse voltage capability and a forward current of 5A, housed within a through-hole package for secure and reliable mounting. This diode is engineered to excel in applications requiring high voltage and current handling, showcasing superior performance in rectification, freewheeling, and protection operations. Meeting the stringent JANTX military standards, the JANTX1N5553 guarantees reliability and durability in the harshest conditions, positioning it as a prime choice for aerospace, defense, and high-reliability commercial applications where performance can never be compromised. Microsemi's commitment to excellence is evident in the JANTX1N5553’s design, ensuring operational stability and longevity in any circuit it becomes a part of.

You May Also Be Interested in

Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0294 $64.1176
8+ $13.1523 $105.2184
12+ $12.7413 $152.8956
17+ $12.3303 $209.6151
21+ $11.9193 $250.3053
29+ $10.6863 $309.9027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 772 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess