EN
  • EN
  • DE

JANTX1N5420

Part No JANTX1N5420
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 3A B AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/411
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 9 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 400 ns
Current - Reverse Leakage @ Vr 1 µA @ 600 V
Mounting Type Through Hole
Package / Case B, Axial
Supplier Device Package B, Axial
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5420
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 608752-JANTX1N5420
Ultra Librarian 3D Model Ultra Librarian JANTX1N5420 CAD Model

Description

Product Overview: JANTX1N5420 Diode from Microchip Technology

Microchip Technology's JANTX1N5420 is a high-reliability, military-grade silicon rectifier diode designed to meet the stringent requirements of the aerospace and defense industries. This robust component is characterized by its durable construction and stable performance under extreme conditions, making it an ideal choice for mission-critical applications where failure is not an option.

Key Features

  • Voltage Rating: The JANTX1N5420 is rated for a maximum working peak reverse voltage of 100 volts, ensuring it can handle significant voltage levels in various electronic circuits.
  • Current Capacity: With a forward current rating of 3.0 amperes, this diode can support a considerable amount of current, making it suitable for a wide range of power applications.
  • High Reliability: As a JANTX-level product, this diode has passed rigorous testing and quality assurance measures, as defined by the Joint Army-Navy Specifications (JAN), to guarantee reliable performance in demanding environments.
  • Hermetically Sealed: The hermetic seal of the JANTX1N5420 ensures that it is impervious to moisture and other environmental contaminants, contributing to its long-term stability and durability.
  • Thermal Performance: This diode is designed to operate within a wide temperature range, maintaining its functionality even under extreme thermal conditions.

Applications

The JANTX1N5420 is engineered for use in high-reliability applications such as:

  • Power supply systems in military and aerospace equipment
  • High-reliability commercial systems
  • Communication satellites
  • Navigation systems
  • Avionics and radar systems

Quality and Certification

Microchip Technology's commitment to excellence is evident in the JANTX1N5420's certification and compliance with MIL-PRF-19500/437 specifications. This ensures that each diode meets the military standards for performance, quality, and reliability.

Overall, the JANTX1N5420 from Microchip Technology represents a top-tier component choice for engineers and designers who require the utmost in performance and dependability for their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6794 $71.0382
6+ $19.4293 $116.5758
8+ $18.8221 $150.5768
11+ $18.2150 $200.3650
15+ $17.6078 $264.1170
20+ $15.7863 $315.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 431 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess