EN
  • EN
  • DE

JANTX1N4982US/TR

Part No JANTX1N4982US/TR
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR  /  Zener Diode 100 V 5 W ±5% Surface Mount D-5B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/356
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 76 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case E-MELF
Supplier Device Package D-5B
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-JANTX1N4982US/TR
Standard Package 1
Win Source Part Number 1147590-JANTX1N4982US/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N4982US/TR CAD Model

Description

Product Overview: JANTX1N4982US/TR by Microchip Technology

The JANTX1N4982US/TR is a high-quality, reliable semiconductor device designed and manufactured by Microchip Technology. This product falls under the category of diodes, specifically the Zener diodes, which are essential components in various electronic circuits for voltage regulation and protection.

Key Features

  • Voltage Regulation: The JANTX1N4982US/TR provides a precise voltage regulation function, ensuring that the circuit maintains a constant voltage level despite changes in load conditions or power supply variations.
  • High Reliability: As part of the JAN (Joint Army/Navy) series, this product meets stringent military specifications for performance and durability, making it suitable for use in critical and demanding applications.
  • Temperature Range: This diode operates effectively over a broad temperature range, making it a versatile choice for various environments and applications.
  • Package: The device comes in a compact, surface-mount package that is suitable for high-density circuit designs, saving valuable board space.
  • Reverse Leakage Current: It features a low reverse leakage current, which enhances the overall efficiency of the circuit where it is used.

Applications

The JANTX1N4982US/TR is designed for use in a wide array of applications, including but not limited to:

  • Power supply circuits
  • Voltage regulation modules
  • Protection circuits
  • Military and aerospace electronics
  • High-reliability commercial systems

Quality Assurance

Microchip Technology ensures that the JANTX1N4982US/TR meets the highest quality standards. Each diode is subjected to rigorous testing and verification processes to guarantee performance under extreme conditions. The device's compliance with military specifications underscores its suitability for applications where failure is not an option.

In conclusion, the JANTX1N4982US/TR from Microchip Technology is an exceptional choice for designers and engineers looking for a Zener diode that offers stable voltage regulation, high reliability, and compatibility with challenging environments. Its military-grade quality assurance makes it a trusted component in any high-stakes electronic system.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess