EN
  • EN
  • DE

JANTX1N3595UR-1

Part No JANTX1N3595UR-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 125V 150MA DO213
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Standard 125 V 150mA Surface Mount DO-213AA
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/241
Package Bulk
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package DO-213AA
Case / Package DO-213AA
Family Name 1N3595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1086-15183, 1086-15183-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922315-JANTX1N3595UR-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N3595UR-1 CAD Model

Description

Product Overview: JANTX1N3595UR-1 by Microchip Technology

The JANTX1N3595UR-1 is a high-reliability discrete semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to meet the stringent requirements of the aerospace and defense industries, offering outstanding performance and durability under extreme conditions.

Key Features

  • Diode Type: This product is a small signal switching diode, which is ideal for high-speed switching applications.
  • Qualification: The JANTX1N3595UR-1 is MIL-PRF-19500/444 qualified, ensuring it meets the military standards for performance and reliability.
  • Package: It comes in a compact UMD-2 package, which is suitable for high-density mounting and is designed to withstand harsh environments.
  • Operating Temperature: The diode operates within a wide temperature range, making it reliable in a variety of challenging thermal conditions.
  • Reverse Voltage: It features a high reverse voltage capability, providing robust protection against voltage spikes and surges.
  • Forward Current: The device supports a substantial forward current, ensuring efficient conduction during operation.

Applications

The JANTX1N3595UR-1 is specifically engineered for critical applications where failure is not an option. Its typical applications include:

  • Power supply regulation
  • Switching circuits
  • High-frequency inverters
  • Aerospace and defense systems
  • Communication satellites
  • Missile and weapon systems

Quality and Reliability

Microchip Technology's commitment to quality is evident in the JANTX1N3595UR-1. The device undergoes rigorous testing to ensure it meets the high-quality standards required for military and aerospace applications. Users can trust in the reliable performance and longevity of this diode, even in the most demanding situations.

Ordering Information

To purchase the JANTX1N3595UR-1 or to obtain more information about this product and other reliable solutions from Microchip Technology, interested parties are encouraged to visit the official Microchip Technology website or contact authorized distributors.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9373 $59.6865
12+ $9.7948 $117.5376
19+ $9.4887 $180.2853
26+ $9.1826 $238.7476
33+ $8.8766 $292.9278
44+ $7.9583 $350.1652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess