Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/444
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 15 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 50 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Supplier Device Package UB
Operating Temperature - Junction -65°C ~ 150°C
ECCN EAR99
HTSUS 8541.10.0070
Other Names 150-JANS1N5711UB/TR
Standard Package 1
Win Source Part Number 1183619-JANS1N5711UB/TR
Ultra Librarian 3D Model Ultra Librarian JANS1N5711UB/TR CAD Model

Description

Product Overview: JANS1N5711UB/TR from Microchip Technology

The JANS1N5711UB/TR is a high-reliability, radiation-hardened Schottky diode designed and manufactured by Microchip Technology. This component is specifically engineered to meet the stringent requirements of space applications, offering exceptional performance in extreme environmental conditions.

Key Features

  • Radiation Hardened: The diode is built to withstand the harsh radiation environments encountered in space. It ensures stable performance even under high radiation exposure, making it suitable for satellite and space exploration equipment.
  • High Switching Speed: With its Schottky barrier design, the JANS1N5711UB/TR provides fast switching capabilities, which is essential for power regulation and signal processing in high-speed circuits.
  • Low Forward Voltage Drop: The diode's low forward voltage drop contributes to reduced power loss and improved efficiency in electrical circuits, which is crucial for battery-powered space systems.
  • Robust Temperature Performance: Capable of operating over a wide temperature range, this diode maintains its functionality in the extreme temperatures of space.

Applications

The JANS1N5711UB/TR is an ideal choice for a variety of space-grade applications, including:

  • Power supply circuits in satellites
  • Voltage clamping and protection circuits
  • Switching power supplies
  • High-frequency inverters and converters
  • Radiation-sensitive signal processing equipment

Quality and Reliability

Microchip Technology's commitment to quality is evident in the JANS1N5711UB/TR diode. This product is manufactured under strict quality control standards and is subjected to rigorous testing to ensure it meets the required military and aerospace specifications. Customers can trust this diode to deliver reliable performance in critical missions.

The JANS1N5711UB/TR is available in a surface-mount package, which allows for compact and efficient PCB design. Its tape and reel packaging (denoted by the '/TR' suffix) facilitates automated assembly processes, ensuring consistent placement and reduced production times for high-volume applications.

With its blend of radiation tolerance, efficiency, and high-speed operation, the JANS1N5711UB/TR from Microchip Technology stands out as a superior choice for designers looking to optimize their space-grade electronic systems.

You May Also Be Interested in

Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $510.6866 $510.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention