Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr Microchip Technology
Series -
Package Bulk
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Capacitance @ Vr, F -
Mounting Type Surface Mount
Package / Case SQ-MELF, A
Supplier Device Package A, SQ-MELF
Operating Temperature - Junction -65°C ~ 175°C
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1 pcs
Win Source Part Number 1382396-JANS1N5615US
Ultra Librarian 3D Model Ultra Librarian JANS1N5615US CAD Model

Description

Introducing the JANS1N5615US Diode from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers a wide range of electronic components that are integral to various applications across industries. Among their extensive portfolio is the JANS1N5615US, a high-reliability, controlled avalanche silicon rectifier diode designed to meet the stringent requirements of the aerospace industry.

Key Features

  • High Voltage Capability: The JANS1N5615US is capable of withstanding high reverse voltages, ensuring stable performance under demanding conditions.
  • Controlled Avalanche Characteristics: This diode is engineered to handle sudden high energy pulses without failure, making it ideal for applications that experience transient overvoltage conditions.
  • Robust Performance: With its military-grade design, the JANS1N5615US operates reliably in extreme environments, maintaining its functionality through wide temperature ranges and in the presence of radiation.
  • Hermetic Packaging: The device is encapsulated in a hermetically sealed package, which protects it from moisture and other environmental factors that could otherwise compromise its performance.

Applications

The JANS1N5615US is designed for use in power supply circuits and is particularly suited for high-reliability applications where failure is not an option. Its robust nature makes it an excellent choice for:

  • Aerospace and defense systems
  • High-reliability commercial systems
  • Satellite and space technology
  • Power regulation modules
  • Protection circuits

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The JANS1N5615US is no exception, manufactured under stringent controls and tested to ensure it meets the required specifications for military and aerospace applications. It is a JAN (Joint Army/Navy) level product, which indicates compliance with the rigorous MIL-PRF-19500 military standards.

For designers and engineers looking for a reliable diode capable of withstanding harsh conditions without compromising on performance, the JANS1N5615US from Microchip Technology is an exceptional choice that delivers both durability and functionality.

You May Also Be Interested in

Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104/TR12
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE GEN PURP 50V 150MA DO34
Need more? Email Us
ECAD model for 1N4534
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104E3/TR8
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT3060
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.2064 $94.2064
2+ $77.2977 $154.5954
3+ $74.8821 $224.6463
4+ $72.4666 $289.8664
5+ $70.0511 $350.2555
7+ $62.8043 $439.6301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,085 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention