EN
  • EN
  • DE

JANS1N4622UR-1

Part No JANS1N4622UR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE / Zener Diode 3.9 V 500 mW ±5% Surface Mount DO-213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/435
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 1650 Ohms
Current - Reverse Leakage @ Vr 2.5 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TA)
Mounting Type Surface Mount
Package / Case DO-213AA (Glass)
Supplier Device Package DO-213AA
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 922294-JANS1N4622UR-1
Ultra Librarian 3D Model Ultra Librarian JANS1N4622UR-1 CAD Model

Description

Microchip Technology JANS1N4622UR-1

The JANS1N4622UR-1 from Microchip Technology is a high-reliability, military-grade Zener diode designed for a wide range of applications that require precise voltage regulation and a robust design to withstand harsh environments. This component is specifically engineered to meet the stringent requirements of the aerospace and defense industries, where performance and durability are paramount.

Key Features

  • Voltage Regulation: The JANS1N4622UR-1 provides a stable Zener voltage of 5.6V, making it an ideal choice for voltage reference or voltage clamping applications.
  • High Reliability: Qualified to MIL-PRF-19500/435 specifications, this Zener diode ensures top-tier performance and reliability for mission-critical systems.
  • Radiation Hardened: It is designed to withstand exposure to radiation, a crucial feature for space and high-altitude applications.
  • Hermetically Sealed: The diode is encapsulated in a hermetic package, providing excellent protection against moisture and other environmental factors.
  • Wide Operating Temperature: It operates over a broad temperature range, making it suitable for extreme conditions.
  • Low Leakage Current: The device exhibits low leakage current, enhancing its efficiency and stability in operation.

Applications

The JANS1N4622UR-1 is versatile and can be used in a variety of high-reliability applications including:

  • Power supply regulation
  • Protection circuits
  • Voltage reference in precision circuits
  • Aerospace and defense electronics
  • Satellite and space systems

Product Specifications

Parameter Value
Zener Voltage 5.6V
Test Current 20mA
Package Type Hermetic Sealed
Military Standards MIL-PRF-19500/435
Operating Temperature Range -65°C to +175°C

With its combination of precision voltage control, high reliability, and robust construction, the JANS1N4622UR-1 Zener diode from Microchip Technology is a preferred choice for engineers looking for components that can perform under the most demanding conditions.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0356 $76.0712
4+ $31.2087 $124.8348
5+ $30.2335 $151.1675
7+ $29.2582 $204.8074
9+ $28.2829 $254.5461
12+ $25.3571 $304.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 456 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess