Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 200 V 1A Through Hole
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/359
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package A, Axial
Family Name 1N4942
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-2009, 1086-2009-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922265-JAN1N4942
Ultra Librarian 3D Model Ultra Librarian JAN1N4942 CAD Model

Description

Microchip Technology's JAN1N4942 General Purpose Diode

The JAN1N4942 is a high-quality general-purpose diode from Microchip Technology, designed to offer reliable performance in a wide range of applications. This component is part of Microchip's commitment to providing robust and durable electronic components that meet the stringent requirements of the aerospace and military industries. With its impressive specifications and compliance with the Joint Army/Navy (JAN) standards, the JAN1N4942 is an ideal choice for mission-critical applications where failure is not an option.

Key Features:

  • Voltage Rating: The JAN1N4942 is rated for a maximum repetitive reverse voltage (V<sub>RRM) of 200 volts, making it suitable for various electronic circuits that require a moderate voltage rating.
  • Current Capacity: It can handle a maximum forward current (I<sub>F) of 1 ampere, ensuring it can support a range of power requirements in different devices.
  • High Reliability: As a JAN-class component, it has undergone rigorous testing and quality control measures to ensure reliability in extreme conditions and demanding applications.
  • Hermetically Sealed: The device is hermetically sealed, offering protection against environmental factors such as moisture, dust, and other contaminants that could affect performance.
  • Temperature Tolerance: It operates effectively across a wide temperature range, making it versatile for use in various environments.

Applications:

The JAN1N4942 diode is versatile and can be used in a variety of electronic circuits, including but not limited to:

  • Power supply rectification
  • Voltage regulation modules
  • Protection circuits
  • Switching operations
  • Signal processing

Microchip Technology's commitment to quality and performance is evident in the JAN1N4942 diode. Its robust design and adherence to military standards make it a reliable choice for engineers and designers looking to incorporate a dependable diode into their electronic systems. Whether used in aerospace, defense, or other high-reliability applications, the JAN1N4942 from Microchip Technology is a component you can trust to perform consistently under challenging conditions.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5351 $67.1669
45+ $2.9007 $130.5315
70+ $2.8100 $196.7000
96+ $2.7194 $261.0624
124+ $2.6288 $325.9712
165+ $2.3567 $388.8555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,829 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention