EN
  • EN
  • DE

JAN1N3035BUR-1

Part No JAN1N3035BUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 1W DO213AB / Zener Diode 43 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/115
Package Bulk
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 70 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 32.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Base Product Number 1N3035
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-16597,1086-16597-MIL
Standard Package 1
Win Source Part Number 1023606-JAN1N3035BUR-1
Ultra Librarian 3D Model Ultra Librarian JAN1N3035BUR-1 CAD Model

Description

Product Overview: JAN1N3035BUR-1 by Microchip Technology

The JAN1N3035BUR-1 is a high-quality, robust Zener voltage regulator diode designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically crafted to meet stringent performance criteria for reliability and stability, making it an ideal choice for demanding military and aerospace applications.

Key Features

  • Voltage Regulation: The JAN1N3035BUR-1 offers precise voltage regulation, which is crucial for sensitive electronic circuits. With a nominal Zener voltage of 36V, it ensures a stable voltage supply even under variable load conditions.
  • Power Dissipation: This component is capable of dissipating up to 1W of power, which allows it to maintain voltage regulation without overheating, thereby ensuring long-term reliability.
  • High Reliability: As part of the JAN (Joint Army/Navy) level of product standards, this Zener diode meets the high-reliability requirements necessary for military and aerospace applications. It is designed to withstand harsh environments and provide consistent performance.
  • Temperature Range: The operating temperature range of the JAN1N3035BUR-1 spans from -65°C to +175°C, allowing it to function effectively in extreme conditions without compromising its performance.
  • Package: It comes in a durable, hermetically sealed package that protects the internal semiconductor from moisture and contaminants, further enhancing its reliability and lifespan.
  • Quality Standards: The device adheres to stringent quality standards, including the MIL-PRF-19500 military specification, ensuring top-tier performance and quality assurance.

Applications

The JAN1N3035BUR-1 is engineered for use in a wide array of applications where consistent voltage regulation and high reliability are non-negotiable. These include:

  • Power supply circuits in military equipment
  • Spacecraft and satellite systems
  • Avionic electronics
  • High-reliability communication systems
  • Instrumentation requiring stable voltage references

Microchip Technology's commitment to excellence is evident in the JAN1N3035BUR-1 Zener diode, offering designers and engineers a dependable solution for their most critical applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess