EN
  • EN
  • DE

IS2062GM-012-TRAY

Part No IS2062GM-012-TRAY
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Bluetooth Silicon, 3.2 V - 4.2 V, -20 C to +70 C, VFLGA-56, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009797-IS2062GM-012-TRAY
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS2062GM-012-TRAY CAD Model

Description

The IS2062GM-012-TRAY is a high-performance, Bluetooth audio SoC from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to deliver exceptional sound quality and robust connectivity for a wide range of wireless audio applications.

At the heart of the IS2062GM-012-TRAY is an advanced Bluetooth 5.0 core that ensures seamless pairing and reliable communication between devices. With its support for the latest Bluetooth audio profiles, including A2DP (Advanced Audio Distribution Profile) and HFP (Hands-Free Profile), this SoC is perfect for manufacturers looking to develop state-of-the-art wireless speakers, headphones, and hands-free systems.

The device comes in a tray packaging, facilitating efficient handling and manufacturing processes. This packaging is especially suitable for high-volume production, as it allows for easy automation and integration into standard pick-and-place equipment used in electronic assembly lines.

Featuring an on-chip stereo audio codec with a signal-to-noise ratio (SNR) that ensures crystal-clear audio playback and recording, the IS2062GM-012-TRAY stands out for its impressive audio fidelity. The SoC also includes a built-in DSP (Digital Signal Processor) for advanced audio processing, noise reduction, and echo cancellation, enhancing the overall user experience.

Developers will appreciate the flexibility offered by the IS2062GM-012-TRAY, as it provides multiple interfaces for connecting peripherals and accessories. These interfaces include I²S, PCM, SPDIF, and a programmable GPIO array, which enable a wide range of functionality and customization options for various product designs.

The IS2062GM-012-TRAY is designed with power efficiency in mind, making it ideal for battery-powered devices where longevity is crucial. Its low-power consumption ensures that end-users can enjoy longer playtime and standby time, which is essential for today's mobile lifestyle.

In summary, the IS2062GM-012-TRAY from Microchip Technology is a versatile and powerful solution for any company looking to develop top-tier wireless audio products. With its advanced Bluetooth capabilities, high-quality audio performance, and efficient power management, this SoC is set to power the next generation of wireless audio experiences.

You May Also Be Interested in

Maxim Integrated
MODULE PERIPHERAL FOR MAX31855 / MAX31855 Thermal Management Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess