EN
  • EN
  • DE

IS1652S-507

Part No IS1652S-507
Manufacturer Microchip Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016511-IS1652S-507
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS1652S-507 CAD Model

Description

Microchip Technology IS1652S-507 Product Overview

The IS1652S-507 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications requiring robust serial communication. This product is part of Microchip's extensive range of interface solutions, renowned for their reliability and cutting-edge technology.

Key Features

  • High-Speed Serial Communication: The IS1652S-507 facilitates rapid data transfer, making it ideal for applications that demand swift and efficient serial data exchange.
  • Durable Design: Engineered to withstand harsh industrial environments, the IS1652S-507 ensures consistent performance under a variety of challenging conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, reducing the overall energy footprint of the systems in which it is used.
  • Easy Integration: The compact form factor and standardized interface make it simple to incorporate the IS1652S-507 into existing designs, ensuring a seamless integration process.

Applications

The IS1652S-507 is versatile and can be used in a myriad of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive communication networks
  • Telecommunication infrastructure
  • Data acquisition systems
  • Networking equipment

Technical Specifications

Microchip's IS1652S-507 boasts technical specifications that cater to demanding requirements:

  • Interface Type: Serial
  • Supply Voltage: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Packaging Type: Specified by the manufacturer

For detailed specifications and operating parameters, customers are advised to consult the official datasheet and product documentation provided by Microchip Technology.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The IS1652S-507 is backed by Microchip's robust support and service network, ensuring that customers receive the assistance they need from design to deployment.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess