EN
  • EN
  • DE

HV9967MG-G

Part No HV9967MG-G
Manufacturer Microchip Technology
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228293-HV9967MG-G
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV9967MG-G CAD Model

Description

Microchip Technology HV9967MG-G LED Driver IC

The HV9967MG-G from Microchip Technology is a cutting-edge LED driver integrated circuit (IC) designed for driving single or multiple LED strings with high precision and efficiency. It is an ideal solution for a wide range of applications, including general lighting, signage, and backlighting systems that require reliable and consistent LED illumination.

Key Features:

  • Peak-Current Mode Control: The HV9967MG-G operates using peak-current mode control, which ensures stable operation over a wide range of input voltages and output loads, delivering consistent brightness and enhancing the lifespan of the LEDs.
  • Wide Input Voltage Range: This LED driver supports a broad input voltage range, making it suitable for various power supply configurations and capable of handling fluctuations in power supply without compromising performance.
  • High Efficiency: With its high-efficiency design, the HV9967MG-G minimizes power loss, thereby reducing heat generation and energy consumption, which is crucial for sustainable and cost-effective lighting solutions.
  • Linear and PWM Dimming: The IC provides both linear and Pulse-Width Modulation (PWM) dimming capabilities, offering designers flexibility in controlling the brightness levels and enabling advanced lighting effects.
  • Integrated Protections: The device includes multiple protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring the safety and reliability of the lighting system.
  • Compact Package: Packaged in a space-saving SOIC-8 package, the HV9967MG-G is designed to fit into compact PCB layouts, providing a high-performance solution without compromising on space.

Applications:

The versatility of the HV9967MG-G LED driver makes it a perfect choice for a range of lighting applications. Its robust design and high efficiency make it particularly well-suited for:

  • Residential and commercial lighting
  • Architectural lighting
  • Street lighting
  • Portable and emergency lighting
  • Signage and display backlighting

In conclusion, the HV9967MG-G from Microchip Technology represents a state-of-the-art solution for LED driving requirements, offering designers a combination of performance, efficiency, and reliability.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Hanrun
Lowest to $0.8712
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess