EN
  • EN
  • DE

ATSAMA5D42A-CU

Part No ATSAMA5D42A-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 128KB ROM 361TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor ARM Cortex -A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features AES, SHA, TDES, TRNG
Manufacturer Package 361-TFBGA
Supplier Device Package 361-TFBGA (16x16)
Additional Interfaces EBI, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Part Number Series ATSAMA5D42
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808373-ATSAMA5D42A-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D42A-CU CAD Model

Description

The ATSAMA5D42A-CU is a high-performance microprocessor from Microchip Technology, designed to cater to a wide range of industrial and consumer applications. This processor is part of the SAMA5 series, which is known for its robust design, power efficiency, and extensive feature set.

Key Features:

  • Processor Core: The ATSAMA5D42A-CU is built around the ARM Cortex-A5 core, which provides a balance between performance and power consumption. The Cortex-A5 core is capable of running at speeds up to 500 MHz, offering the computational power needed for complex tasks without draining battery life.
  • Memory Support: This microprocessor supports multiple memory interfaces, including DDR2/DDR3/LPDDR/LPDDR2, ensuring flexibility in system design and the ability to use the latest memory technologies for optimal performance.
  • Connectivity: With integrated Ethernet MAC and PHY, as well as multiple USB ports, the ATSAMA5D42A-CU offers a range of connectivity options for networked applications and peripheral integration.
  • Graphics and Display: The device features a graphics processing unit (GPU) and supports LCD interfaces, making it suitable for applications that require user interfaces with graphics or touch screen functionality.
  • Security: Security features are a critical aspect of the ATSAMA5D42A-CU, which includes a hardware encryption engine and secure boot options. These features help to protect sensitive data and ensure the integrity of the system.
  • Low Power Consumption: Despite its powerful features, the ATSAMA5D42A-CU is designed with power efficiency in mind. It includes a variety of power-saving modes to reduce overall energy consumption, making it ideal for portable and battery-powered devices.

The ATSAMA5D42A-CU is a versatile microprocessor that is well-suited for a wide range of applications, from industrial control systems to sophisticated consumer electronics. Its combination of processing power, connectivity, and security features, along with its support for various memory types and graphical interfaces, makes it a go-to choice for designers looking to create high-performance, secure, and power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3215 $61.9290
14+ $8.4691 $118.5674
22+ $8.2044 $180.4968
30+ $7.9397 $238.1910
38+ $7.6751 $291.6538
51+ $6.8810 $350.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess